EN
  • EN
  • DE
  • IT

PIC18F4580-E/PT

Part No PIC18F4580-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 25MHz
Number of I/O 36
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1.5K x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 210123-PIC18F4580-E/PT
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian PIC18F4580-E/PT CAD Model

Description

Microchip Technology's PIC18F4580-E/PT Microcontroller

The PIC18F4580-E/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and wide range of applications. This MCU belongs to Microchip's popular PIC18F family, which is designed to handle demanding embedded systems tasks with ease.

At the heart of the PIC18F4580-E/PT is a powerful 8-bit processor capable of executing instructions efficiently, with a maximum CPU speed of 40 MHz. It is equipped with 32 KB of flash memory, providing ample space for complex programs and algorithms. Additionally, the MCU comes with 1536 bytes of RAM and 256 bytes of EEPROM, which are essential for temporary data storage and non-volatile memory needs, respectively.

Key Features:

  • Enhanced Flash Memory: 32 KB of programmable flash memory ensures a large code space for applications.
  • RAM and EEPROM: 1536 bytes of RAM and 256 bytes of EEPROM for data storage.
  • High-Speed Processor: 8-bit CPU with up to 40 MHz speed for efficient processing.
  • Input/Output Ports: 34 programmable I/O pins for versatile connectivity options.
  • Analog-to-Digital Converter: 10-bit, up to 13 channels ADC for precise analog signal measurement.
  • Communication Peripherals: Integrated support for CAN, USART, SPI, and I2C protocols for seamless data transfer.
  • Power Management: Power-saving modes including Idle and Sleep modes for energy-efficient operation.
  • Temperature Range: Industrial temperature range (-40°C to +85°C) ensures reliability under extreme conditions.
  • Packaging: Available in a 44-pin TQFP package that provides a compact footprint for space-constrained applications.

The PIC18F4580-E/PT is ideal for automotive applications, industrial control systems, and smart sensors due to its integrated CAN module, which facilitates reliable communication in environments where noise can be an issue. Moreover, its robust set of peripherals and interfaces make it suitable for complex multitasking applications that require real-time control and connectivity.

Whether you are developing a sophisticated automotive control unit, a smart home device, or an industrial automation system, the PIC18F4580-E/PT offers a balanced combination of performance, memory, and flexibility to bring your innovative designs to life.

You May Also Be Interested in

Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 256KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP / MCU 16-bit H8/300H CISC 32KB Flash 3.3V/5V 64-Pin LFQFP
Need more? Email Us
Texas Instruments
IC MCU 32BIT 1MB FLASH 144HTQFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Lowest to $32.2548
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 120TQFP / MCU 16-bit H8S/2000 CISC 256KB Flash 3.3V 120-Pin TQFP Tray
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14TSSOP / PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP
Lowest to $2.1357
Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA
Need more? Email Us
Infineon Technologies
IC MCU 8BIT 16KB FLASH 38TSSOP
Need more? Email Us
Renesas Electronics America
IC MCU 3V 0K PB FREE 208FP
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 32KB FLASH 28UFQFPN / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)
Lowest to $4.1900

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.8141 $75.2564
9+ $15.4379 $138.9411
13+ $14.9554 $194.4202
18+ $14.4728 $260.5104
24+ $13.9903 $335.7672
31+ $12.5428 $388.8268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess