EN
  • EN
  • DE

PIC18F47Q43-E/MP

Part No PIC18F47Q43-E/MP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 40QFN / PIC PIC® XLP™ 18K, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 128KB (128K x 8) FLASH 40-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K, Functional Safety (FuSa)
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 35x12b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (5x5)
Base Product Number PIC18F47
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1356586-PIC18F47Q43-E/MP
Ultra Librarian 3D Model Ultra Librarian PIC18F47Q43-E/MP CAD Model

Description

Microchip Technology's PIC18F47Q43-E/MP Microcontroller

The PIC18F47Q43-E/MP is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for a broad range of applications including industrial control systems, automotive systems, consumer electronics, and Internet of Things (IoT) devices. This MCU is part of the PIC18 Q43 family that features Core Independent Peripherals (CIPs), which offload timing-critical and core-intensive tasks from the CPU, allowing it to focus on more complex system tasks.

The device operates on a high-precision 64 MHz internal oscillator and supports a wide voltage range of 1.8V to 5.5V, making it suitable for low-power and battery-operated applications. It comes in a 40-pin UQFN package, offering a compact solution for space-constrained designs.

Key Features:

  • Advanced Peripheral Integration: Includes Configurable Logic Cells (CLCs), multiple 10-bit Analog-to-Digital Converters (ADCs), 5-bit Digital-to-Analog Converters (DACs), and Complementary Waveform Generators (CWGs) for complex waveform control.
  • Enhanced Communication: Features multiple communication interfaces such as UART, SPI, and I2C, enabling seamless integration with a wide range of external devices.
  • Memory Resources: Boasts up to 128 KB of Flash memory and 8 KB of SRAM, providing ample space for application code and data storage.
  • Robust Security: Equipped with features like Memory Access Partition (MAP) and Device Information Area (DIA) to protect application code and data.
  • Flexible Clocking Options: Supports various clock sources, including internal and external oscillators, with multiple power-saving modes for efficient energy management.

The PIC18F47Q43-E/MP MCU also includes an extensive set of development tools and software libraries to accelerate the development process. Microchip's MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC) are available to simplify configuration and reduce time to market.

With its combination of performance, versatility, and ease of use, the PIC18F47Q43-E/MP from Microchip Technology is an ideal choice for designers looking to push the boundaries of what's possible with microcontroller technology.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess