EN
  • EN
  • DE

PIC18F65K22-I/PT

Part No PIC18F65K22-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 64/80-Pin, High-Performance, 1-Mbit Enhanced Flash Microcontrollers with 12-Bit A/D and nanoWatt XLP Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18K
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 1238289-PIC18F65K22-I/PT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F65K22
Introduction Date May 28, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC18F65K22-I/PT CAD Model

Description

Microchip Technology's PIC18F65K22-I/PT Microcontroller

The PIC18F65K22-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications that require sophisticated control and reliable operation. This MCU is part of the popular PIC18F family, known for its enhanced features, versatile peripherals, and low power consumption.

Key Features

  • Core Processor: PIC
  • Program Memory Size: 64KB (32K x 16)
  • EEPROM Size: 1KB
  • RAM Size: 3,936 Bytes
  • Speed: Up to 64MHz
  • Operating Voltage: 1.8V to 5.5V
  • I/O Pin Count: 53
  • Communication Peripherals: 2 x A/E/USART, 2 x MSSP (SPI/I2C)
  • Analog Peripherals: 12 x 10-bit ADC, 3 x Comparators
  • Temperature Range: -40°C to 85°C
  • Package: 64-TQFP

Advanced Peripheral Integration

The PIC18F65K22-I/PT is equipped with a variety of integrated peripherals, including multiple communication interfaces such as USART, SPI, and I2C, which facilitate easy data transfer and connectivity with other devices. Its analog capabilities are robust, featuring a 12-channel 10-bit Analog-to-Digital Converter (ADC) and comparators that support complex sensor integration and analog signal processing.

Low Power Consumption

Microchip Technology has designed the PIC18F65K22-I/PT with power efficiency in mind. It operates across a wide voltage range and includes power-managed modes for energy-saving operation, making it ideal for battery-powered and portable applications.

Robust Design and Versatility

This MCU is housed in a 64-pin Thin Quad Flat Pack (TQFP) package, ensuring a compact footprint while still offering ample I/O options. The versatile nature of the PIC18F65K22-I/PT, combined with its extended temperature range, makes it suitable for industrial, automotive, and consumer electronics applications that demand reliability under varying environmental conditions.

Development Support

Developers can take advantage of Microchip's comprehensive suite of development tools for programming and debugging, including MPLAB X IDE and MPLAB ICD. This support simplifies the development process, from prototype to production, ensuring a smooth and efficient design experience.

The PIC18F65K22-I/PT is a testament to Microchip Technology's commitment to providing advanced microcontroller solutions that meet the needs of modern embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6183 $50.8013
27+ $3.7894 $102.3138
41+ $3.6710 $150.5110
57+ $3.5526 $202.4982
73+ $3.4342 $250.6966
98+ $3.0789 $301.7322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,994 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess