EN
  • EN
  • DE

MK50DN512CLQ10

Part No MK50DN512CLQ10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K50 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 100MHz
Connectivity EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 96
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 128K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 41x16b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number MK50DN512
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1223936-MK50DN512CLQ10
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK50DN512CLQ10 CAD Model

Description

The NXP MK50DN512CLQ10 is a high-performance microcontroller unit (MCU) from the Kinetis K50 family, designed to cater to a wide range of embedded applications that require advanced integration and low power consumption. This MCU is particularly well-suited for medical, industrial, and measurement applications where precision and reliability are paramount.

Key Features:

  • Core: ARM Cortex-M4 CPU with a frequency of up to 100 MHz, featuring a Floating Point Unit (FPU) for efficient computations and DSP instructions for signal processing.
  • Memory: Comes with 512 KB flash memory and 64 KB RAM, facilitating complex applications and software stacks.
  • Analog Integration: Features analog components such as a 16-bit Analog-to-Digital Converter (ADC), multiple 12-bit Digital-to-Analog Converters (DACs), and analog comparators, making it ideal for sensor interfacing and control applications.
  • Connectivity: Provides a variety of communication interfaces including USB OTG (On-The-Go), Ethernet, CAN, UART, SPI, and I2C, ensuring versatile connectivity options for different peripherals and networks.
  • Timers and Clocks: Equipped with multiple timers, a real-time clock, and a range of clocking options for precise timing and control.
  • Power Efficiency: Supports multiple power modes including a low-power mode that significantly reduces power consumption during idle periods, which is critical for battery-operated devices.
  • Packages and Temperature Range: Available in a 144-LQFP package and operates within the industrial temperature range of -40°C to +85°C.
  • Safety and Reliability: Incorporates features like a Hardware CRC (Cyclic Redundancy Check) module and a Memory Protection Unit (MPU) that enhance the safety and reliability of the system.

Applications:

The MK50DN512CLQ10 is adept at managing the demands of sophisticated applications such as:

  • Healthcare devices like patient monitoring systems and medical imaging
  • Industrial control systems including PLCs (Programmable Logic Controllers)
  • Measurement equipment that requires precise data acquisition and processing

With its robust feature set and flexible IO options, the NXP MK50DN512CLQ10 MCU is an excellent choice for designers looking to develop applications with stringent performance and power consumption requirements.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8387 $62.5161
7+ $17.0985 $119.6895
11+ $16.5642 $182.2062
15+ $16.0299 $240.4485
19+ $15.4955 $294.4145
25+ $13.8926 $347.3150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess