EN
  • EN
  • DE

PIC18F66J15-I/PT

Part No PIC18F66J15-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 96KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 50
Program Memory Size 96KB (48K x 16)
Program Memory Type FLASH
Data RAM Size 3.8K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 061898-PIC18F66J15-I/PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F66J15-I/PT CAD Model

Description

Microchip Technology's PIC18F66J15-I/PT Microcontroller

The PIC18F66J15-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design, versatility, and efficiency in a wide range of applications. This MCU is part of the PIC18F series, which is well-suited for projects requiring advanced features and a significant amount of control, such as industrial automation, consumer electronics, automotive systems, and IoT devices.

Key Features

  • Core: The device is built around a powerful PIC18 core with an extended instruction set for enhanced computational performance.
  • Memory: It boasts 64KB of flash memory, which is ideal for storing complex programs and 3,968 bytes of RAM for efficient data processing.
  • Digital Communication: Equipped with multiple communication interfaces including SPI, I2C, and UART, this MCU facilitates seamless data exchange with other on-board peripherals and external devices.
  • Analog Features: The MCU includes a 10-bit, 24-channel Analog-to-Digital Converter (ADC), which allows for precise measurement of analog signals, making it perfect for sensor interfacing.
  • Timers and PWM: It comes with multiple timers and up to 10 PWM outputs, providing accurate timing and control for tasks such as motor control and LED dimming.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliability and performance under extreme conditions.
  • Package: Housed in a 64-pin TQFP package, the PIC18F66J15-I/PT offers a compact footprint while providing ample I/O options for complex circuit designs.

Advanced Peripherals

The MCU includes an array of built-in peripherals such as a Charge Time Measurement Unit (CTMU) for capacitive touch sensing, a Master Synchronous Serial Port (MSSP) for serial communication, and Enhanced Capture/Compare/PWM (ECCP) modules for advanced pulse-width modulation tasks.

Power Management

Microchip's PIC18F66J15-I/PT is designed with power efficiency in mind. It supports multiple power modes, including Power Managed modes and an Idle mode that helps reduce power consumption when full processing power is not required.

Development Support

Developers can take advantage of Microchip's extensive support ecosystem, including the MPLAB® IDE for software development, in-circuit debuggers, and a variety of development boards compatible with the PIC18F66J15-I/PT to expedite the design and prototyping process.

With its robust feature set, the PIC18F66J15-I/PT is an excellent choice for designers looking for a microcontroller that offers a balance of performance, power efficiency, and integrated peripherals in a compact package.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5628 $57.3768
13+ $7.8464 $102.0032
20+ $7.6012 $152.0240
28+ $7.3560 $205.9680
36+ $7.1108 $255.9888
48+ $6.3752 $306.0096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess