EN
  • EN
  • DE

PIC18F86J16-I/PT

Part No PIC18F86J16-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 96KB FLASH 80TQFP / MCU 8-bit PIC RISC 96KB Flash 1.8V/2.5V/3.3V 80-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18J
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 68
Program Memory Size 96KB (48K x 16)
Program Memory Type FLASH
RAM Size 3930 x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 15x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-TQFP
Manufacturer Package 80-TQFP (12x12)
Win Source Part Number 792127-PIC18F86J16-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F86J16
Introduction Date January 12, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F86J16-I/PT CAD Model

Description

The PIC18F86J16-I/PT from Microchip Technology is a high-performance microcontroller featuring a robust architecture, versatile connectivity options, and a wide range of integrated peripherals. This microcontroller is part of the PIC18F family, which is renowned for its enhanced flash microcontrollers with 10-bit A/D converters and nanoWatt Technology.

Key Features:

  • Core: Enhanced PIC18 8-bit core with 16-bit instructions.
  • Speed: Operating speeds up to 40 MHz (10 MIPS), providing the computational power necessary for complex tasks.
  • Memory: 64KB of flash program memory, 3,840 bytes of RAM, and 1KB of EEPROM data memory, offering ample space for robust applications.
  • Analog-to-Digital Converter: 10-bit resolution, up to 16 channels, enabling precise sensor readings and analog data processing.
  • I/O Ports: Up to 68 I/O pins, providing extensive interface options with other devices and peripherals.
  • Communication Peripherals: Includes 2 Enhanced USART modules, 2 Master Synchronous Serial Port (MSSP) modules supporting SPI and I2C, and 1 Enhanced Capture/Compare/PWM (ECCP) module for versatile connectivity and control.
  • Timers: Multiple timers including 4 x 16-bit and 1 x 8-bit timers, suitable for precise event timing and pulse width modulation.
  • Operating Voltage: 2.0V to 5.5V, allowing for flexibility in power supply design and compatibility with both 3.3V and 5V systems.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliable operation in harsh environments.
  • Package: 80-pin TQFP package for a compact footprint on PCBs.

This microcontroller is ideal for a wide range of applications, including industrial control systems, consumer electronics, automotive products, and embedded systems. Its rich set of integrated features and programmability make it a go-to choice for engineers and developers looking to create sophisticated and reliable products.

With its robust design and extensive support from Microchip Technology, the PIC18F86J16-I/PT provides a high level of performance and flexibility, enabling innovative design and efficient product development.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5125 $62.5625
12+ $10.2667 $123.2004
18+ $9.9459 $179.0262
24+ $9.6251 $231.0024
32+ $9.3042 $297.7344
42+ $8.3416 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess