EN
  • EN
  • DE

PIC18F87J50T-I/PT

Part No PIC18F87J50T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18J
Packaging Reel package
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 65
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-TQFP
Manufacturer Package 80-TQFP (12x12)
Win Source Part Number 792133-PIC18F87J50T-I/PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F87J50T-I/PT CAD Model

Description

Microchip Technology's PIC18F87J50T-I/PT Microcontroller

The Microchip PIC18F87J50T-I/PT is a high-performance microcontroller that belongs to Microchip's renowned PIC18F family, designed to support a wide range of applications from industrial control systems to consumer electronics. This microcontroller is a versatile and powerful solution for designers looking for a robust MCU with advanced features and USB functionality integrated into a single chip.

Key Features:

  • Core Processor: The device is built around a PIC18 core with a maximum speed of 48 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: It comes with 128KB of Flash program memory and 3,904 bytes of RAM, allowing for ample space for complex applications and data storage.
  • USB Interface: The MCU includes a Full-Speed USB 2.0 compliant interface with support for up to 32 endpoints, making it ideal for USB-based applications.
  • I/O Pins: It boasts up to 70 I/O pins, providing extensive interfacing capabilities with peripherals and external devices.
  • 10-bit Analog-to-Digital Converter (ADC): With up to 12 channels, the onboard ADC allows for precise measurement of analog signals.
  • Communication Peripherals: The integrated communication modules include SPI, I2C, and USART, which facilitate serial communication with other devices.
  • Temperature Range: The microcontroller operates within an industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.
  • Package: Enclosed in a 64-TQFP package, it is compact and suitable for space-constrained applications.

Applications:

The PIC18F87J50T-I/PT is a versatile MCU that can be used in a variety of applications. Its powerful features and USB capabilities make it an excellent choice for:

  • USB Peripheral Development
  • Industrial Automation and Control Systems
  • Medical Devices
  • Smart Sensors and Instrumentation
  • Consumer Electronics
  • Automotive Accessories
  • Communication Equipment

With its robust set of features and integrated USB module, the PIC18F87J50T-I/PT from Microchip Technology is a highly capable microcontroller that can meet the demands of complex and sophisticated electronic systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2748 $71.3740
10+ $11.7126 $117.1260
16+ $11.3466 $181.5456
22+ $10.9806 $241.5732
28+ $10.6146 $297.2088
37+ $9.5165 $352.1105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 113 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess