EN
  • EN
  • DE

PIC18LF47K40T-I/MV

Part No PIC18LF47K40T-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 40UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202981-PIC18LF47K40T-I/MV
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 18K
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor PIC
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Program Memory Size 128KB (64K x 16)
Ultra Librarian 3D Model Ultra Librarian PIC18LF47K40T-I/MV CAD Model

Description

Microchip Technology's PIC18LF47K40T-I/MV Microcontroller

The PIC18LF47K40T-I/MV is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for a wide range of applications requiring efficient power management, versatile connectivity, and robust operation. This MCU is part of the PIC18 family, renowned for its integration of advanced features in a compact and cost-effective package.

Key Features:

  • Core: The device is built around a high-performance 8-bit PIC18 core with an enhanced mid-range architecture, running at speeds up to 64 MHz. It supports a wide variety of instructions that enable quick execution of complex algorithms and control processes.
  • Memory: It boasts a generous 128 KB of Flash memory for program storage, complemented by 8 KB of SRAM for data handling and 1 KB of EEPROM for non-volatile storage of critical parameters or settings.
  • Low Power: As indicated by the 'LF' prefix in its name, this MCU is optimized for low-power operation, making it ideal for battery-powered or energy-harvesting applications. It supports multiple power modes, including Power-Managed modes for further energy savings.
  • Connectivity: The PIC18LF47K40T-I/MV provides a rich set of peripherals for connectivity, including SPI, I2C, and EUSART interfaces, which facilitate communication with sensors, actuators, and other microcontrollers or devices.
  • Analog Features: It comes equipped with an integrated 12-bit Analog-to-Digital Converter (ADC) with Computation (ADCC), offering up to 35 channels, and two 8-bit Digital-to-Analog Converters (DACs) for precise analog signal management.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for industrial and automotive applications that require reliable performance under varying environmental conditions.
  • Packaging: This MCU is available in a 40-pin UQFN package, which is ideal for space-constrained applications while providing ample I/O options for interfacing with other components in a system.

With its robust feature set and Microchip's commitment to long-term availability and support, the PIC18LF47K40T-I/MV is an excellent choice for designers looking to create sophisticated and reliable systems in areas such as automation, control systems, IoT devices, and smart sensors. Its versatility, coupled with Microchip's extensive software and hardware development tools, ensures a smooth development process from prototyping to production.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess