EN
  • EN
  • DE
  • IT

PIC24EP64GP202T-I/MM

Part No PIC24EP64GP202T-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28QFN / PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 28-QFN-S (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 21
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 4K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-VQFN Exposed Pad
Supplier Device Package 28-QFN-S (6x6)
Base Product Number PIC24EP64GP202
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1,600
Win Source Part Number 1319065-PIC24EP64GP202T-I/MM
Ultra Librarian 3D Model Ultra Librarian PIC24EP64GP202T-I/MM CAD Model

Description

Microchip Technology's PIC24EP64GP202T-I/MM Microcontroller

The PIC24EP64GP202T-I/MM is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology, designed to cater to a wide range of embedded applications. This 16-bit microcontroller is part of the PIC24EP family, known for its enhanced features, low power consumption, and versatile interfacing options.

At the heart of this MCU is a modified Harvard architecture that enables it to execute instructions efficiently with a maximum speed of 70 MIPS (Million Instructions Per Second). With 64KB of flash memory, the PIC24EP64GP202T-I/MM offers ample space for complex applications and algorithms. It also includes 8KB of RAM for data storage and processing, ensuring smooth operation even in multitasking environments.

Key Features:

  • Core: 16-bit dsPIC
  • Maximum Speed: 70 MIPS
  • Memory: 64KB Flash, 8KB RAM
  • Timers: Multiple 16-bit and 32-bit timers
  • I/O Pins: 21 with various peripheral functions
  • Analog-to-Digital Converter (ADC): 10-bit, 13 channels
  • Communication Interfaces: I²C, SPI, UART
  • Operating Voltage Range: 3.0V to 3.6V
  • Temperature Range: -40°C to +85°C (Industrial)
  • Packaging: 28-pin QFN

One of the standout features of the PIC24EP64GP202T-I/MM is its robust set of peripherals. It offers a variety of timers, communication interfaces including I²C, SPI, and UART, and a 10-bit ADC with up to 13 channels, making it an excellent choice for sensor interfacing and real-time data processing.

The MCU's 21 reconfigurable input/output (I/O) pins provide the flexibility needed for customizing the device's connection to other components, while its operating voltage range of 3.0V to 3.6V and industrial temperature range ensure reliability across different power supplies and environmental conditions.

Whether you are developing sophisticated industrial control systems, automotive applications, or IoT devices, the PIC24EP64GP202T-I/MM delivers the performance and adaptability required to drive innovative solutions. Its compact 28-pin QFN package allows for a reduced footprint on PCBs, making it an ideal choice for space-constrained applications.

With Microchip's commitment to long-term availability and support, the PIC24EP64GP202T-I/MM is not just a powerful component for your current projects but also a dependable choice for your future designs.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess