EN
  • EN
  • DE
  • IT

PIC24F08KL302T-I/MQ

Part No PIC24F08KL302T-I/MQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 28QFN  /  PIC series Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 24F
Package Tape & Reel
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 8KB (2.75K x 24)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (5x5)
Base Product Number PIC24F08KL302
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC24F08KL302T-I/MQCT,PIC24F08KL302TIMQ,PIC24F08KL302T-I/MQDKR,PIC24F08KL302T-I/MQTR
Standard Package 3,300
Win Source Part Number 1000889-PIC24F08KL302T-I/MQ
Ultra Librarian 3D Model Ultra Librarian PIC24F08KL302T-I/MQ CAD Model

Description

Microchip Technology's PIC24F08KL302T-I/MQ

The PIC24F08KL302T-I/MQ is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This particular model is part of the PIC24F family, which is well-suited for a variety of applications ranging from industrial control systems to consumer electronics due to its low power consumption and efficient processing capabilities.

With a 16-bit architecture, the PIC24F08KL302T-I/MQ provides a balanced combination of processing power and energy efficiency. It operates at a maximum frequency of 32 MHz, delivering the computational speed required for complex tasks while maintaining power-saving features that extend battery life in portable devices.

The device comes with 8KB of Flash memory, offering ample space for application code, and 1KB of RAM for temporary data storage during operation. These memory specifications ensure that developers have enough resources to implement sophisticated programs without the need for external memory components.

One of the standout features of the PIC24F08KL302T-I/MQ is its rich set of peripherals, which includes:

  • Multiple communication interfaces such as I2C, SPI, and UART, enabling the MCU to connect with other chips, sensors, and devices seamlessly.
  • 10-bit Analog-to-Digital Converters (ADCs) that allow for precise analog signal measurement, crucial for sensor-based applications.
  • Timers and input/output ports that provide flexibility in controlling external hardware and managing time-based events.

The MCU is also equipped with Power-on Reset (POR), Brown-out Reset (BOR), and Watchdog Timer (WDT) features for increased reliability and safety in operation, ensuring the system remains functional under various conditions.

Designed with a focus on ease of development, the PIC24F08KL302T-I/MQ is supported by Microchip's MPLAB® development environment. This comprehensive tool suite facilitates programming, debugging, and project management, helping developers bring their products to market faster.

Lastly, the PIC24F08KL302T-I/MQ comes in a 28-pin QFN package, which is compact and suitable for space-constrained applications. Its extended operating temperature range (-40°C to 85°C) and industrial-grade build quality make it a reliable choice for demanding environments.

In summary, the PIC24F08KL302T-I/MQ from Microchip Technology is a powerful and efficient microcontroller that offers a rich feature set for a wide array of applications, making it an excellent choice for designers looking to optimize performance and power consumption.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess