EN
  • EN
  • DE

PIC24F16KA102-E/ML

Part No PIC24F16KA102-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-QFN (6x6)
Manufacturer Microchip Technology
Series PIC® XLP™ 24F
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 24
Program Memory Size 16KB (5.5K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 9x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 28-VQFN Exposed Pad
Case / Package 28-QFN (6x6)
Family Name PIC24F16KA102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 61
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889753-PIC24F16KA102-E/ML
Ultra Librarian 3D Model Ultra Librarian PIC24F16KA102-E/ML CAD Model

Description

Microchip Technology's PIC24F16KA102-E/ML Microcontroller

The PIC24F16KA102-E/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to the needs of low-power and cost-sensitive applications. This microcontroller is part of the PIC24F family, well-known for their excellent power efficiency and versatile features. It operates on a modified Harvard architecture that enables flexible and fast programming capabilities.

This MCU comes in a compact 28-pin QFN package, making it suitable for space-constrained applications. It boasts a 16-bit processing unit, providing a balanced compromise between processing power and energy consumption. With a maximum CPU speed of 32 MHz and a wide operating voltage range from 1.8V to 3.6V, the PIC24F16KA102-E/ML is an ideal choice for battery-powered and portable devices.

One of the standout features of the PIC24F16KA102-E/ML is its 16KB of flash memory and 2KB of RAM, which allows for ample space for application code and data storage. The device also includes advanced peripherals such as a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, allowing for precise sensor data acquisition and analog signal processing. Moreover, it supports various communication protocols including I2C, SPI, and UART, providing excellent connectivity options for interfacing with other devices and modules.

The microcontroller also features Power Management modes, which include multiple idle modes and sleep modes to drastically reduce power consumption when the device is not in active use. This is particularly beneficial for extending battery life in portable devices. Additionally, the MCU provides an on-chip watchdog timer and a programmable brown-out reset, ensuring reliable operation under varying power conditions.

With its robust set of features and low-power operation, the PIC24F16KA102-E/ML is an excellent choice for designers and engineers looking to develop applications in areas such as industrial control systems, automotive electronics, Internet of Things (IoT) devices, and consumer electronics. Microchip Technology provides comprehensive development tools and software libraries to support the design and implementation process, helping to reduce development time and get products to market faster.

Overall, the PIC24F16KA102-E/ML is a versatile and energy-efficient microcontroller that offers a perfect blend of performance, power consumption, and peripheral integration for a wide array of applications.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9800 $53.8800
14+ $7.3682 $103.1548
22+ $7.1380 $157.0360
29+ $6.9077 $200.3233
38+ $6.6775 $253.7450
51+ $5.9867 $305.3217
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 651 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess