EN
  • EN
  • DE

PIC24FJ128GB106T-I/PT

Part No PIC24FJ128GB106T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24F
Package Tape & Reel
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 51
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC24FJ128GB106
Other Names PIC24FJ128GB106T-I/PTDKR,PIC24FJ128GB106T-I/PTTR,PIC24FJ128GB106T-I/PTCT
Standard Package 1,200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264414-PIC24FJ128GB106T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128GB106T-I/PT CAD Model

Description

Microchip Technology's PIC24FJ128GB106T-I/PT Microcontroller

The PIC24FJ128GB106T-I/PT is a high-performance PIC24 microcontroller (MCU) from Microchip Technology, designed for advanced embedded applications. This 16-bit microcontroller integrates powerful features within a compact TQFP-64 package, making it an ideal choice for space-constrained and power-sensitive designs.

Key Features:

  • High Operating Speed: The device operates at a maximum frequency of 32 MHz, providing a high level of performance for complex tasks and processes.
  • Ample Memory: Equipped with 128 KB of Flash memory and 8 KB of RAM, this MCU allows for robust program storage and efficient data handling.
  • USB OTG Capabilities: With built-in USB On-The-Go (OTG) functionality, the PIC24FJ128GB106T-I/PT supports connectivity with USB devices, enabling versatile communication and peripheral options.
  • Robust Peripheral Set: This MCU boasts a rich set of peripherals, including UART, SPI, I2C modules, and several 16-bit timers, which provide flexibility for a wide range of application requirements.
  • Advanced Analog Features: It incorporates a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling precise sensor readings and analog interfacing.
  • Extended Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments.

Applications:

The PIC24FJ128GB106T-I/PT is well-suited for a variety of applications, including:

  • Industrial Control Systems
  • Automotive Electronics
  • Medical Devices
  • Internet of Things (IoT) Devices
  • Consumer Electronics

Reliability and Support:

Microchip Technology is known for its commitment to quality and long-term support for its products. The PIC24FJ128GB106T-I/PT is no exception, with its robust design ensuring reliable performance over the product's lifespan. Additionally, developers can take advantage of Microchip's extensive support network, including comprehensive documentation, development tools, and active community forums, to accelerate the design process and bring products to market faster.

Overall, the PIC24FJ128GB106T-I/PT microcontroller stands out for its balance of power, memory, and peripheral integration, making it a versatile solution for designers looking to optimize their embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0506 $64.2024
8+ $13.1697 $105.3576
12+ $12.7581 $153.0972
17+ $12.3466 $209.8922
21+ $11.9350 $250.6350
29+ $10.7004 $310.3116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,635 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess