EN
  • EN
  • DE

PIC24FJ256GB206T-I/PT

Part No PIC24FJ256GB206T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64TQFP / PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 96K x 8
Voltage - Supply (Vcc/Vdd) 2.2V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC24FJ256GB206
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC24FJ256GB206T-I/PTCT,PIC24FJ256GB206T-I/PTDKR,PIC24FJ256GB206T-I/PTTR,PIC24FJ256GB206T-I/PT-ND
Standard Package 1,200
Win Source Part Number 1319237-PIC24FJ256GB206T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GB206T-I/PT CAD Model

Description

Microchip Technology PIC24FJ256GB206T-I/PT Product Overview

The PIC24FJ256GB206T-I/PT is a high-performance microcontroller (MCU) from Microchip Technology, renowned for its extensive integration and versatility that caters to a wide array of applications. This microcontroller is part of the PIC24F family and is designed with an advanced 16-bit architecture that provides the perfect balance between processing power and energy efficiency, making it ideal for embedded systems requiring complex algorithms and power-conscious operations.

With its 256KB of Flash memory, the PIC24FJ256GB206T-I/PT offers ample space for application code, which is essential for developers looking to create sophisticated programs without worrying about memory constraints. Additionally, it is equipped with 16KB of RAM, providing sufficient buffer and data storage for real-time processing tasks.

The MCU operates at a maximum frequency of 32 MHz, delivering robust performance for applications that demand quick data processing and real-time responsiveness. Its extended temperature range of -40°C to +85°C ensures reliability and stable operation even in harsh environmental conditions.

This particular model comes in a 64-TQFP (Thin Quad Flat Package) form factor, which is ideal for space-constrained applications while still offering a substantial number of input/output (I/O) options with its 53 programmable I/O pins. The PIC24FJ256GB206T-I/PT also features advanced peripherals such as USB (Universal Serial Bus) OTG (On-The-Go) for connectivity, 16-bit timers, input capture, output compare, PWM (Pulse Width Modulation) modules, and multiple serial communication interfaces including UART, SPI, and I2C for versatile communication possibilities.

Integrated analog features like a 10-bit ADC (Analog-to-Digital Converter) with up to 24 channels and Charge Time Measurement Unit (CTMU) for touch sensing, further enhance the MCU's capability in handling sensor data and user interfaces. Furthermore, the device's low power consumption modes, such as sleep and idle, provide developers with tools to optimize power usage for battery-powered or energy-sensitive applications.

Security is also a priority with the PIC24FJ256GB206T-I/PT, as it comes with an on-chip hardware crypto engine supporting AES, DES, and 3DES standards, ensuring data protection and secure communication for applications that require confidentiality and integrity.

In summary, the PIC24FJ256GB206T-I/PT from Microchip Technology is a feature-rich and versatile MCU that is well-suited for a broad range of embedded systems, from industrial controls to consumer electronics, thanks to its powerful processing capabilities, extensive memory resources, and robust peripheral set.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.8309 $71.3236
8+ $14.6304 $117.0432
13+ $14.1730 $184.2490
17+ $13.7156 $233.1652
22+ $13.2594 $291.7068
30+ $11.8873 $356.6190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess