EN
  • EN
  • DE

PIC24FJ48GA002-I/SO

Part No PIC24FJ48GA002-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 28SOIC / MCU 16-bit PIC RISC 48KB Flash 2.5V/3.3V 28-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24F
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 21
Program Memory Size 48KB (16K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 792243-PIC24FJ48GA002-I/SO
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24FJ48GA002
Introduction Date March 30, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24FJ48GA002-I/SO CAD Model

Description

Microchip Technology PIC24FJ48GA002-I/SO Microcontroller

The PIC24FJ48GA002-I/SO is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This microcontroller is part of the PIC24F series and is designed to cater to a wide range of applications that require low power consumption, efficient processing capabilities, and a compact form factor.

With its 16-bit architecture, the PIC24FJ48GA002-I/SO delivers powerful computational performance while maintaining excellent power efficiency. This makes it an ideal choice for battery-powered devices, portable instruments, and applications where power availability is a constraint.

Key features of the PIC24FJ48GA002-I/SO include:

  • Flash Memory: The device comes equipped with 48 KB of flash memory, providing ample space for application code and data storage.
  • RAM: It has 8 KB of RAM, which allows for efficient handling of data and instructions.
  • Speed: The MCU operates at a maximum frequency of 32 MHz, delivering robust performance for complex tasks.
  • I/O Pins: It offers 28 versatile input/output pins, which can be configured to support various peripherals and interfaces.
  • Communication Interfaces: The microcontroller includes a range of communication interfaces such as I2C, SPI, and UART, enabling easy connectivity with other devices and components.
  • Operating Voltage: The device supports an operating voltage range of 2.0V to 3.6V, ensuring flexibility in different power environments.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

The PIC24FJ48GA002-I/SO is provided in an SOIC (Small Outline Integrated Circuit) package, which allows for a slim and space-saving design on printed circuit boards (PCBs). This packaging makes the MCU a perfect fit for compact electronic designs.

With its rich set of features, the PIC24FJ48GA002-I/SO by Microchip Technology is an excellent choice for developers and engineers looking to create sophisticated and power-conscious applications in fields such as industrial control systems, automotive electronics, medical devices, and IoT (Internet of Things) solutions.

Whether you are developing a new project or upgrading an existing one, the PIC24FJ48GA002-I/SO provides the reliability, efficiency, and performance that modern applications demand.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess