EN
  • EN
  • DE

PIC24FJ48GA004-I/ML

Part No PIC24FJ48GA004-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 48KB (16K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 13x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-VQFN Exposed Pad
Supplier Device Package 44-QFN (8x8)
Part Number Series PIC24FJ48GA004
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811773-PIC24FJ48GA004-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC24FJ48GA004-I/ML CAD Model

Description

The PIC24FJ48GA004-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its reliability and versatility in a wide range of embedded applications. This particular model is part of the PIC24F series, which is well-suited for low-power and connectivity applications requiring an optimal balance between power efficiency and performance.

Key Features:

  • Core: 16-bit PIC24F CPU, allowing for efficient data manipulation and control operations, with a maximum speed of 32 MHz.
  • Memory: Equipped with 48 KB of Flash memory and 8 KB of RAM, providing ample space for application code and data storage.
  • Digital I/O Pins: Offers up to 35 general-purpose I/O pins for interfacing with sensors, actuators, and other peripherals.
  • Communication Peripherals: Includes a variety of communication interfaces such as I2C, SPI, and UART, enabling easy connectivity with other devices and modules.
  • Analog Features: Features 9 channels of 10-bit Analog-to-Digital Converters (ADC), making it suitable for analog signal processing and monitoring tasks.
  • Timers and PWM: Comes with multiple timers and up to 9 output compare/PWM modules, perfect for precise timing operations and motor control.
  • Power Management: Supports multiple power-saving modes, including Idle and Sleep modes, to optimize power consumption for battery-powered or energy-sensitive applications.
  • Package: Available in a 44-pin QFN (Quad Flat No-lead) package, which is ideal for space-constrained designs.
  • Temperature Range: Operates within the extended industrial temperature range (-40°C to +85°C), ensuring robust performance in harsh environments.

Applications:

The PIC24FJ48GA004-I/ML MCU is perfect for applications such as industrial control systems, automotive electronics, smart sensors, IoT devices, and much more. Its rich set of features and low-power capabilities make it an excellent choice for designers looking to create sophisticated yet energy-efficient products.

Additional Information:

Microchip Technology provides comprehensive support for the PIC24FJ48GA004-I/ML, including development tools, software libraries, and documentation to assist developers in accelerating their product development cycle. For more details on programming, integration, and application examples, visit Microchip's official website or consult the datasheet and reference manuals.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess