EN
  • EN
  • DE

PIC24FJ64GA204-I/PT

Part No PIC24FJ64GA204-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 44TQFP / Secure MCU 16bit PIC24 PIC RISC 64KB Flash 3.3V Automotive 44-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 24F
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LIN, PMP/PSP, SmartCard, SPI, UART/USART
Peripherals AES, Brown-out Detect/Reset, DMA, I2S, HLVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 13x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Win Source Part Number 792251-PIC24FJ64GA204-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24FJ64GA204
Introduction Date May 15, 2014
ECCN 5A992.c
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GA204-I/PT CAD Model

Description

Microchip Technology PIC24FJ64GA204-I/PT Microcontroller

The PIC24FJ64GA204-I/PT is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications. This MCU is part of the PIC24F family, which is renowned for its efficient operation and robust feature set. With a 16-bit architecture, this microcontroller offers the perfect balance between power consumption and processing capabilities, making it an ideal choice for embedded systems that require both efficiency and performance.

At the core of the PIC24FJ64GA204-I/PT lies a CPU running at speeds of up to 32 MHz, providing ample processing power for complex tasks. The MCU contains 64 KB of Flash memory, which is sufficient for storing application code, and 8 KB of RAM for data storage. The device also boasts a rich set of peripherals including timers, input/output ports, and various communication interfaces such as UART, SPI, and I2C, which facilitate easy integration with other components and peripherals in a system.

This microcontroller features an operating voltage range of 2.0V to 3.6V, which allows for flexibility in power supply design and is suitable for battery-operated devices. The PIC24FJ64GA204-I/PT comes in a 44-pin TQFP (Thin Quad Flat Package), which is compact and ideal for space-constrained applications.

One of the standout features of the PIC24FJ64GA204-I/PT is its advanced analog capabilities. It includes a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, allowing for precise measurement of analog signals. This makes the MCU particularly well-suited for sensor interfacing and data acquisition tasks in industrial, medical, and consumer electronics applications.

Furthermore, the device supports Microchip's MPLAB® development environment, which provides developers with powerful tools for code development, debugging, and programming. The PIC24FJ64GA204-I/PT is also compatible with the Microchip in-circuit debugger/programmer, ensuring a smooth and efficient development process.

In summary, the PIC24FJ64GA204-I/PT from Microchip Technology is a versatile and reliable microcontroller that offers a rich feature set for designers looking to create sophisticated and power-efficient embedded systems.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6177 $63.7062
14+ $8.7121 $121.9694
21+ $8.4397 $177.2337
29+ $8.1675 $236.8575
37+ $7.8953 $292.1261
49+ $7.0785 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 299 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess