EN
  • EN
  • DE

PIC24HJ64GP202-I/SO

Part No PIC24HJ64GP202-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 28-SOIC
Manufacturer Microchip Technology
Series PIC® 24H
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 21
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 10x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name PIC24HJ64
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930604-PIC24HJ64GP202-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC24HJ64GP202-I/SO CAD Model

Description

Microchip Technology's PIC24HJ64GP202-I/SO Microcontroller

The PIC24HJ64GP202-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This 16-bit MCU is part of the PIC24H series, which is designed to cater to a wide range of applications, including industrial control systems, automotive applications, medical devices, and consumer electronics.

At the heart of the PIC24HJ64GP202-I/SO is a modified Harvard architecture that allows it to execute instructions efficiently with a maximum speed of 40 MIPS (Million Instructions Per Second) at 3.3V. It is equipped with 64KB of flash memory and 8KB of RAM, providing ample space for complex applications and algorithms.

This microcontroller offers a variety of peripherals that enhance its functionality. It includes:

  • 2 x UART modules for serial communication
  • 1 x SPI and 1 x I2C module for interfacing with other ICs and sensors
  • 9 x 16-bit timers/counters, which can be configured for a range of timing and counting tasks
  • 8-channel 10-bit Analog-to-Digital Converter (ADC), allowing it to monitor and process analog signals
  • Charge Time Measurement Unit (CTMU) for touch sensing applications

The MCU operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions. It comes in a compact 28-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications.

With its built-in oscillator and PLL, the PIC24HJ64GP202-I/SO offers a variety of clock options, ensuring flexibility in system design. The MCU also supports power-saving modes like Idle and Sleep, which are critical for battery-operated devices where power consumption is a concern.

Microchip provides comprehensive support for this microcontroller, including a rich set of development tools, software libraries, and a vast community of developers and experts. This makes the PIC24HJ64GP202-I/SO not only a powerful choice for your embedded projects but also a well-supported one, ensuring you can bring your product from concept to market efficiently.

Whether you're designing an advanced motor control system, a sophisticated sensor network, or an innovative IoT device, the PIC24HJ64GP202-I/SO from Microchip Technology offers the performance, reliability, and features you need to succeed.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess