EN
  • EN
  • DE

LT1004IDRG4-1-2

Part No LT1004IDRG4-1-2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description MICROPOWER INTEGRATED VOLTAGE REFERENCES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Shunt
Output Type Fixed
Output Voltage 1.235V
Output Current 20mA
Tolerance ±0.32%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 10μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1204651-LT1004IDRG4-1-2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LT1004
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT1004IDRG4-1-2 CAD Model

Description

Introducing the LT1004IDRG4-1-2 Voltage Reference IC from Texas Instruments

The LT1004IDRG4-1-2 is a high-precision, low-power voltage reference IC designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit provides a stable reference voltage, which is crucial for various applications such as analog-to-digital converters, digital-to-analog converters, and power supply monitoring.

Key Features

  • Stable Reference Voltage: The LT1004IDRG4-1-2 offers a fixed 1.2V output, which is precise and stable over time, temperature, and variations in input voltage, ensuring reliable performance for sensitive electronic circuits.
  • Low Power Consumption: With its low quiescent current, this device is ideal for battery-powered and portable applications where power efficiency is critical.
  • High Accuracy: The voltage reference IC boasts excellent accuracy, making it suitable for precision measurement systems and calibration equipment.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, ensuring consistent performance in various environmental conditions.
  • Small Package: The LT1004IDRG4-1-2 is available in a compact SOIC-8 package, which is suitable for space-constrained applications.

Applications

This voltage reference IC is versatile and can be used in a wide array of electronic systems, including:

  • Power supply monitoring
  • Data acquisition systems
  • Portable instrumentation
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The LT1004IDRG4-1-2 is no exception and has been rigorously tested to meet stringent industry standards. This ensures that the product you receive is not only high-performing but also dependable for critical applications.

Support and Resources

For engineers and designers, Texas Instruments provides comprehensive technical documentation, including datasheets, application notes, and design resources. This support material facilitates the integration of the LT1004IDRG4-1-2 into your projects, ensuring a smooth design process and quick time-to-market.

Choose the LT1004IDRG4-1-2 for a reliable and accurate voltage reference solution that delivers consistent performance, backed by Texas Instruments' expertise and support.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess