EN
  • EN
  • DE

PIC32MM0016GPL028T-I/SS

Part No PIC32MM0016GPL028T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® microAptiv™ series Microcontroller IC 32-Bit 25MHz 16KB (16K x 8) FLASH 28-SSOP
Manufacturer Microchip Technology
Series PIC® 32MM
Package Reel - TR
Core Processor MIPS32® microAptiv™
Core Size 32-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, I2S, POR, PWM, WDT
Number of I/O 22
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 12x10/12b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name PIC32MM0016GPL028
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 2100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889829-PIC32MM0016GPL028T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC32MM0016GPL028T-I/SS CAD Model

Description

Product Overview: PIC32MM0016GPL028T-I/SS

The PIC32MM0016GPL028T-I/SS is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This product is part of the PIC32MM 'GPM' family, which is known for its exceptional power efficiency and processing capabilities. The MCU is designed to cater to a wide range of applications, particularly in the areas of Internet of Things (IoT), consumer electronics, industrial control systems, and wearable devices.

Key Features

  • Core: The MCU features a 32-bit MIPS microAptiv™ UC Core at 25 MHz, providing a balanced blend of performance and power consumption.
  • Memory: It is equipped with 16 KB of Flash memory and 4 KB of RAM, which is sufficient for handling complex code and data storage requirements.
  • I/O Pins: The device offers 21 general-purpose I/O pins, allowing for flexible interfacing with a wide range of peripherals and sensors.
  • Communication Interfaces: It includes multiple communication peripherals such as I2C, SPI, and UART for easy data transfer and connectivity with other devices.
  • Timers and ADC: The MCU comes with timers, comparators, and a 10-bit Analog-to-Digital Converter (ADC) that support a variety of timing and analog functions.
  • Operating Voltage: It operates over a wide voltage range of 2.3V to 3.6V, making it suitable for battery-powered and portable applications.
  • Temperature Range: The extended industrial temperature range from -40°C to +85°C ensures reliable operation under harsh environmental conditions.
  • Packaging: The device is available in a space-saving 28-pin SSOP package, which is ideal for compact designs.

Applications

The PIC32MM0016GPL028T-I/SS MCU is highly versatile and can be used in a myriad of applications. Its low power consumption and robust feature set make it an excellent choice for:

  • Smart connected devices
  • Wearable technology
  • Home automation systems
  • Industrial control panels
  • Battery-operated devices
  • Medical monitoring equipment

Microchip Technology's PIC32MM0016GPL028T-I/SS is an ideal solution for designers looking for a compact, efficient, and powerful MCU that can handle the demands of modern embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7941 $50.2938
44+ $2.2926 $100.8744
68+ $2.2209 $151.0212
94+ $2.1493 $202.0342
121+ $2.0777 $251.4017
162+ $1.8627 $301.7574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,236 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess