EN
  • EN
  • DE

PIC32MM0256GPM036T-I/MV

Part No PIC32MM0256GPM036T-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 40UQFN  /  MIPS32® microAptiv™ series Microcontroller IC 32-Bit Single-Core 25MHz 256KB (256K x 8) FLASH 40-UQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MM
Package Tape & Reel
Core Processor MIPS32® microAptiv™
Core Size 32-Bit Single-Core
Speed 25MHz
Connectivity IrDA, LINbus, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O 27
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 15x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 40-UFQFN Exposed Pad
Supplier Device Package 40-UQFN (5x5)
Base Product Number PIC32MM0256GPM036
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC32MM0256GPM036T-I/MVCT,PIC32MM0256GPM036T-I/MVTR,PIC32MM0256GPM036T-I/MVDKR
Standard Package 3,300
Win Source Part Number 1157705-PIC32MM0256GPM036T-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC32MM0256GPM036T-I/MV CAD Model

Description

Microchip Technology PIC32MM0256GPM036T-I/MV

The PIC32MM0256GPM036T-I/MV is a high-performance, 32-bit microcontroller unit (MCU) from Microchip Technology's PIC32MM series, designed for efficient operation in power-sensitive and cost-sensitive applications. This microcontroller is ideal for a wide range of uses including Internet of Things (IoT) devices, consumer electronics, industrial control systems, and medical equipment.

Featuring a MIPS32® microAptiv™ UC core, the PIC32MM0256GPM036T-I/MV operates at up to 25 MHz and includes 256 KB of flash memory and 32 KB of RAM, providing ample space for complex applications and data storage. The MCU also supports a variety of communication protocols, including I²C, SPI, and UART, making it versatile for different communication needs.

The device is packaged in a 36-pin QFN package, offering a compact footprint for space-constrained designs. Additionally, it operates over an industrial temperature range (-40°C to +85°C), ensuring reliable performance in harsh environments.

Key features of the PIC32MM0256GPM036T-I/MV include:

  • Low-power modes for energy efficiency, which are essential for battery-operated devices.
  • Analog functionality with integrated ADCs, comparators, and voltage references, which reduce the need for external components.
  • A flexible clock system that supports multiple internal and external clock sources, optimizing power consumption and system performance.
  • Configurable logic cells that can be used to create custom digital interfaces or to add additional peripherals.
  • Robust security features, including memory protection units and crypto accelerators, to secure data and intellectual property.

Developers can take advantage of Microchip's comprehensive software and hardware development tools, including the MPLAB® X Integrated Development Environment (IDE) and the MPLAB Code Configurator (MCC), which streamline the programming and configuration process.

Overall, the PIC32MM0256GPM036T-I/MV is a powerful and flexible microcontroller that offers a balance between performance and power consumption, making it an excellent choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4749 $51.6215
85+ $1.2102 $102.8670
130+ $1.1724 $152.4120
180+ $1.1346 $204.2280
230+ $1.0968 $252.2640
310+ $0.9833 $304.8230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,461 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess