EN
  • EN
  • DE

PIC32MX575F512LT-80V/PT

Part No PIC32MX575F512LT-80V/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP / MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tape & Reel
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (12x12)
Base Product Number PIC32MX575
Standard Package 1,200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1340344-PIC32MX575F512LT-80V/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX575F512LT-80V/PT CAD Model

Description

Microchip Technology PIC32MX575F512LT-80V/PT

The PIC32MX575F512LT-80V/PT is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, renowned for its advanced features and capabilities suitable for a wide array of applications. This powerful MCU is part of the PIC32MX family, which is designed to deliver the optimal balance of performance, power efficiency, and peripheral integration.

At the heart of the PIC32MX575F512LT-80V/PT lies a MIPS M4K core, operating at speeds of up to 80 MHz. This core provides the computational horsepower necessary for demanding applications, including embedded control, connectivity, and digital audio. The device comes with an ample 512 KB of Flash memory for program storage and 64 KB of RAM for data, ensuring smooth operation even in complex applications.

The microcontroller boasts a range of integrated peripherals. It includes multiple serial communication modules such as UART, SPI, and I2C for versatile connectivity options. Additionally, it features a 10/100 Ethernet MAC for networking capabilities, making it an excellent choice for Internet of Things (IoT) devices. The device also supports USB 2.0 connectivity, facilitating easy integration with a variety of USB devices.

For enhanced data acquisition and control tasks, the PIC32MX575F512LT-80V/PT is equipped with a 16-channel 10-bit Analog-to-Digital Converter (ADC), which allows for precise measurement of analog signals. It also includes a Charge Time Measurement Unit (CTMU) for touch sensing applications, making it ideal for user interfaces that require touch input.

With its Peripheral Pin Select (PPS) feature, designers have the flexibility to remap digital I/O to optimize board layout and to streamline signal routing. The MCU also provides robust timer/counters, PWM outputs, and other essential peripherals that support a wide range of applications.

Encased in a 100-pin TQFP package, the PIC32MX575F512LT-80V/PT is designed for robust operation with an extended temperature range, making it suitable for industrial and automotive applications. Microchip also provides comprehensive development tools and software libraries to accelerate the design process, ensuring that engineers can fully leverage the capabilities of this advanced microcontroller.

Overall, the PIC32MX575F512LT-80V/PT from Microchip Technology is a versatile and powerful MCU choice for developers seeking a balance of performance, integration, and power efficiency in their embedded system designs.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess