EN
  • EN
  • DE

PIC32MZ0512EFE064T-I/PT

Part No PIC32MZ0512EFE064T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® 32MZ
Package Reel - TR
Number of I/O 46
Family Name PIC32MZ0512EFE064
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC32MZ0512EFE064T-I/PT-ND, PIC32MZ0512EFE064T-I/PTTR, PIC32MZ0512EFE064T-I/PTDKR, PIC32MZ0512EFE064T-I/PTCT
Quantity per package 1200
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847508-PIC32MZ0512EFE064T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MZ0512EFE064T-I/PT CAD Model

Description

Microchip Technology PIC32MZ0512EFE064T-I/PT Microcontroller

The PIC32MZ0512EFE064T-I/PT is a high-performance microcontroller (MCU) from Microchip Technology, designed to offer exceptional computational power and a rich set of features suitable for a wide range of applications. This powerful MCU is part of the PIC32MZ family, which is well-known for its advanced capabilities in processing, memory, and connectivity.

This particular model of the PIC32MZ series is equipped with a 32-bit MIPS M5150 CPU core, which operates at speeds up to 200 MHz. It boasts a substantial 512 KB of RAM and 2 MB of Flash memory, providing ample space for complex applications and data storage. The MCU's high-speed operation and large memory capacity make it ideal for embedded systems that require intensive processing, such as multimedia applications, IoT devices, and industrial control systems.

The PIC32MZ0512EFE064T-I/PT comes in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while still offering a good number of I/O options. The microcontroller operates within the industrial temperature range of -40°C to 85°C, ensuring reliable performance even in harsh environments.

Connectivity is a strong suit for this MCU, featuring an array of communication interfaces such as Ethernet, CAN, USB, UART, SPI, and I2C. This variety of interfaces allows for flexible communication with peripherals and other devices, making it an excellent choice for networking applications.

Additionally, the PIC32MZ0512EFE064T-I/PT includes advanced security features like a hardware crypto engine, which supports AES, 3DES, SHA, and other encryption standards, providing a secure foundation for data transmission and storage. The MCU also supports a wide range of analog and digital peripherals, including a 12-bit ADC, comparators, and timers, which are essential for real-time control and measurement tasks.

Overall, the Microchip Technology PIC32MZ0512EFE064T-I/PT microcontroller is a robust and versatile solution for developers seeking a powerful MCU with extensive features, high-speed performance, and a broad spectrum of connectivity options.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1040 $58.2080
5+ $23.8802 $119.4010
7+ $23.1340 $161.9380
9+ $22.3877 $201.4893
12+ $21.6414 $259.6968
16+ $19.4027 $310.4432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess