EN
  • EN
  • DE

PIC32MZ2048EFH064-I/PT

Part No PIC32MZ2048EFH064-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MZ
Package Tray
Core Processor MIPS32® M-Class
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CANbus, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 46
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 2.1V ~ 3.6V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC32MZ2048EFH064
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264390-PIC32MZ2048EFH064-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MZ2048EFH064-I/PT CAD Model

Description

Microchip Technology PIC32MZ2048EFH064-I/PT Microcontroller

The PIC32MZ2048EFH064-I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed to deliver exceptional computational power and a range of features that make it ideal for embedded control and connectivity applications. This microcontroller is part of the PIC32MZ EF series, which is renowned for its high-speed CPU, ample memory, and rich set of peripherals.

Key Features:

  • CPU Core: The device boasts a MIPS M-Class processor core, the MIPS32 microAptiv™, which operates at speeds up to 200 MHz. It provides a perfect balance between high performance and power efficiency, making it a suitable choice for demanding applications.
  • Memory: With an impressive 2 MB of dual-panel Flash memory and 512 KB of RAM, the PIC32MZ2048EFH064-I/PT offers ample space for complex applications and the flexibility to manage large data buffers.
  • Digital Signal Processing: The integrated DSP engine enhances the microcontroller's capabilities, enabling it to handle audio processing, sensor data analysis, and other DSP-intensive tasks efficiently.
  • Connectivity: A variety of communication interfaces are available, including Ethernet, CAN, USB (both host and device), UART, SPI, and I2C, facilitating versatile connectivity options for different system requirements.
  • Robust Security: Security features like the hardware cryptographic accelerator and random number generator ensure secure data transfer and storage, which is crucial for IoT and connected devices.
  • Flexible I/O: The microcontroller includes numerous I/O options with 64 pins, providing flexibility in interfacing with external devices and peripherals.
  • Temperature Range: It is designed to operate within the industrial temperature range, from -40°C to 85°C, ensuring reliability in harsh environmental conditions.
  • Package: The component comes in a compact TQFP (Thin Quad Flat Pack) package with 64 pins, which is suitable for space-constrained applications.

The PIC32MZ2048EFH064-I/PT is an ideal choice for designers looking for a microcontroller with advanced capabilities, extensive memory, and a wide array of peripherals. Whether it's for industrial automation, consumer electronics, medical devices, or IoT applications, this microcontroller provides a solid foundation for complex and demanding tasks.

With its robust feature set and Microchip's commitment to quality and support, the PIC32MZ2048EFH064-I/PT is a reliable and cost-effective solution for your next high-performance embedded project.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
Lowest to $3.1721

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7833 $71.3499
6+ $19.5145 $117.0870
8+ $18.9047 $151.2376
11+ $18.2949 $201.2439
15+ $17.6850 $265.2750
19+ $15.8555 $301.2545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,787 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess