EN
  • EN
  • DE

PIC601

Part No PIC601
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC SWITCHING REGULATOR TO66
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Microchip Technology
Package Bulk
Product Status Active
Applications Switching Regulator
Voltage - Supply 80V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-213AA, TO-66-4
Supplier Device Package TO-66
Base Product Number PIC601
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 655691-PIC601
Ultra Librarian 3D Model Ultra Librarian PIC601 CAD Model

Description

Microchip Technology's PIC601 Product Overview

The PIC601 from Microchip Technology is a high-performance, versatile microcontroller that is part of Microchip's renowned PIC microcontroller family. Designed to cater to a wide range of applications, the PIC601 stands out for its robust architecture, low power consumption, and integrated features that make it an ideal choice for embedded systems.

At the heart of the PIC601 is a powerful CPU core, capable of executing instructions with remarkable speed and efficiency, which is essential for real-time processing and control tasks. The microcontroller comes with a substantial amount of on-chip memory, including both Flash memory for program storage and RAM for data handling. This ensures ample space for complex programs and the ability to manage sizable data sets with ease.

Connectivity is a key aspect of the PIC601, offering a range of interfaces such as I2C, SPI, and UART. These interfaces enable the microcontroller to communicate with other devices, sensors, and peripherals, thus providing flexibility in system design and the potential for expansion. Additionally, the PIC601 includes analog-to-digital converters (ADCs) for interfacing with analog sensors, as well as PWM outputs for controlling motors and other actuators.

The microcontroller's digital I/O pins are highly configurable, allowing designers to tailor the device to their specific needs. With interrupt capabilities and various timer modules, the PIC601 can handle complex timing and control operations, making it suitable for a broad spectrum of applications, from industrial control systems to consumer electronics.

Power management is another area where the PIC601 excels. It supports various power-saving modes, enabling the creation of energy-efficient applications that can run on battery power for extended periods. This makes it particularly well-suited for portable and remote devices.

Microchip Technology provides comprehensive support for the PIC601, including development tools, software libraries, and documentation, to facilitate the development process and reduce time to market. Whether you're an experienced developer or just starting, the PIC601 is a reliable and scalable choice for your next project.

You May Also Be Interested in

Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess