Products specifications Report Issue?

Win Source Part Number WS1168664-PL133-37TI-R
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Clock/Timing Clock Buffers, Drivers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Fanout Buffer (Distribution)
Input LVCMOS, Sine Wave
Voltage - Supply 1.62V ~ 3.63V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian PL133-37TI-R CAD Model

Description

The PL133-37TI-R is a state-of-the-art programmable clock generator from Microchip Technology, designed to meet the rigorous demands of modern electronics. This precision device is capable of synthesizing high-quality, low-jitter clock signals that are essential for driving microprocessors, FPGAs, and other digital ICs which require a stable and reliable clock source.

Key Features

  • Flexibility: The device offers a wide range of programmable output frequencies, providing designers with the flexibility to use it in various applications without the need for multiple different clock sources.
  • Low Jitter: Ensuring signal integrity, the PL133-37TI-R boasts low phase noise and jitter characteristics, which is critical for high-speed data communication and digital signal processing applications.
  • High Stability: With excellent temperature and voltage stability, the clock output remains consistent across different environmental conditions, ensuring reliable operation of the end application.
  • Easy Integration: The compact package and minimal external component requirement make it easy to integrate into a wide array of designs, saving board space and reducing complexity.
  • Programmability: Users can program the device to their specific needs via I2C interface, which allows for on-the-fly frequency adjustments and fine-tuning of the clock signal.

Applications

The PL133-37TI-R is ideally suited for a broad range of applications, including but not limited to:

  • Networking equipment such as routers, switches, and access points
  • Consumer electronics like smart TVs and gaming consoles
  • Industrial systems that require precise timing for process control
  • Telecommunications infrastructure including base stations and network clocks
  • High-performance computing platforms and data centers

Specifications

Microchip's PL133-37TI-R operates over a wide temperature range and comes in a robust package that ensures long-term reliability. The product is available in a tape and reel format, which facilitates efficient assembly for high-volume production.

Conclusion

The PL133-37TI-R from Microchip Technology is an exemplary choice for designers looking for a versatile, high-performance clock generation solution. Its programmability, low jitter, and stability under varying conditions make it a reliable cornerstone for any timing-critical application.

You May Also Be Interested in

Micrel
3.3V, 2.0GHz ANY DIFFERENTIAL IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION
Lowest to $10.6644
ECAD model for SY89876LMITR
Integrated Circuit Systems
LOW SKEW, 1-TO-2 LVCMOS / LVTTL FANOUT BUFFER
Lowest to $28.2380
ECAD model for ICS8302AMLFT
Texas Instruments
LMK01000 Family LMK01000 Family 1.6 GHz High Performance Clock Buffer
Lowest to $24.2122
ECAD model for LMK01010ISQE
Micrel
4.25Gbps Precision CML Buffer with Internal Termination and Fail Safe Input
Lowest to $13.9588
ECAD model for SY58603UMG
Texas Instruments
LMK01000 Family LMK01000 Family 1.6 GHz High Performance Clock Buffer
Lowest to $34.7048
ECAD model for LMK01020ISQE
Micrel
4GHz, 1:4 LVPECL FANOUT BUFFER/ TRANSLATOR WITH INTERNAL TERMINATION
Lowest to $12.3733
ECAD model for SY58021UMITR
Micrel
Precision LVDS 1:10 Fanout with 2:1 Runt Pulse Eliminator MUX and Internal Termination
Need more? Email Us
ECAD model for SY89465UMYTR
Texas Instruments
1-LINE TO 10-LINE CLOCK DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for CDC2351MDBREPG4
Integrated Circuit Systems
LOW SKEW, 1-TO-16 LVCMOS / LVTTL FANOUT BUFFER
Lowest to $21.0209
ECAD model for ICS8343AY-01LFT

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.7274 $56.7288
29+ $3.8789 $112.4881
45+ $3.7577 $169.0965
62+ $3.6365 $225.4630
80+ $3.5152 $281.2160
107+ $3.1516 $337.2212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,475 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention