EN
  • EN
  • DE

LMK01020ISQE

Part No LMK01020ISQE
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description LMK01000 Family LMK01000 Family 1.6 GHz High Performance Clock Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201648-LMK01020ISQE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMK01020ISQE CAD Model

Description

The LMK01020ISQE from Texas Instruments is a highly integrated and precision clock conditioner, designed to meet the stringent requirements of communication infrastructure, data converters, and high-performance digital signal processing (DSP) applications. This advanced device combines clock cleaning, distribution, and jitter attenuation in a compact 24-lead WQFN package, providing a comprehensive timing solution for complex electronic systems.

Key Features

  • Low Jitter Performance: The LMK01020ISQE boasts an exceptional jitter performance that is critical for high-speed communication systems and ensures reliable data transmission.
  • Flexible Clock Management: It features two fully integrated Phase-Locked Loops (PLLs) with programmable loop bandwidth and two low-noise Voltage-Controlled Oscillators (VCOs), enabling precise control over the output frequency and phase alignment.
  • Multiple Outputs: The device provides five configurable outputs that can be programmed to support various output formats, including LVPECL, LVDS, and LVCMOS, making it versatile for a range of applications.
  • Input Clock Support: It supports a wide range of input clock frequencies, accommodating different types of reference clocks and thereby simplifying system design.
  • Integrated EEPROM: On-chip EEPROM allows for easy device configuration and storage of user-defined settings, which can be automatically loaded at power-up, reducing system initialization time.

Applications

The LMK01020ISQE is ideal for use in a variety of high-performance applications, including:

  • Telecommunications equipment
  • Networking routers and switches
  • Wireless base stations
  • Data acquisition systems
  • Test and measurement equipment

Technical Specifications

The device operates over a wide temperature range and is characterized for operation from -40°C to 85°C. The LMK01020ISQE is also RoHS compliant and lead-free, ensuring it meets current environmental standards for electronic components.

For engineers and system designers seeking a high-performance clock management solution, the LMK01020ISQE from Texas Instruments offers a blend of precision, flexibility, and reliability, making it an excellent choice for critical timing applications.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Analog Devices Inc.
IC CLOCK BUFFER 2:8 3.5GHZ 40QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 3.5 GHz 28-VFQFN Exposed Pad
Lowest to $59.7237
Skyworks Solutions Inc.
2:6 LVPECL BUFFER (1.25GHZ), 2:1 / Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 1.25 GHz 24-VFQFN Exposed Pad
Lowest to $4.3657
Renesas Electronics America
Clock Buffer 10-OUT 20-Pin SOIC Tube
Lowest to $7.5974
Renesas Electronics America
Clock Driver 2-IN LVPECL 20-Pin TSSOP Tube
Lowest to $13.0472
ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948
Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523
Renesas Electronics America
IC Clk Buffer 2: 9 250MHZ 32TQFP
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 18 250MHZ 32TQFP
Lowest to $44.0667

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2723 $60.8169
7+ $16.6337 $116.4359
10+ $16.1139 $161.1390
13+ $15.5941 $202.7233
17+ $15.0743 $256.2631
23+ $13.5149 $310.8427
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess