EN
  • EN
  • DE

SY75576LKY-TR

Part No SY75576LKY-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input HCSL, LVDS
Output HCSL, LVDS
Frequency - Max 267 MHz
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number SY75576
Other Names SY75576LKYTR,SY75576LKYTR,SY75576LKY-DKR,SY75576LKY-CT
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269927-SY75576LKY-TR
Ultra Librarian 3D Model Ultra Librarian SY75576LKY-TR CAD Model

Description

Microchip Technology's SY75576LKY-TR: A High-Performance IC Solution

The SY75576LKY-TR from Microchip Technology is a cutting-edge integrated circuit designed to offer robust performance for a wide range of applications. This versatile component is an ideal choice for designers looking to enhance the functionality and reliability of their electronic systems. Built with precision and engineered to meet the demanding standards of modern electronics, the SY75576LKY-TR is a testament to Microchip Technology's commitment to quality and innovation.

Key Features

  • High-Speed Operation: The SY75576LKY-TR is designed to operate at high speeds, making it suitable for applications that require rapid data processing and communication.
  • Low Power Consumption: Despite its high performance, this IC is optimized for low power consumption, helping to extend the battery life of portable devices and reduce energy costs in stationary applications.
  • Durable Construction: Manufactured with robust materials, the SY75576LKY-TR can withstand challenging environmental conditions, ensuring long-term reliability.
  • Compact Footprint: The small form factor of this IC makes it an excellent choice for space-constrained applications, allowing for more efficient use of PCB real estate.
  • Compatibility: Microchip Technology's SY75576LKY-TR is designed to be compatible with a broad range of microcontrollers and processors, offering designers flexibility in system integration.

Applications

The SY75576LKY-TR is ideally suited for a variety of applications, including:

  • Telecommunications systems
  • High-speed data interfaces
  • Wireless infrastructure
  • Networking equipment
  • Industrial control systems

Quality and Support

Microchip Technology provides comprehensive technical support and resources for the SY75576LKY-TR, ensuring that developers have access to the information they need to successfully integrate this IC into their designs. The company's reputation for quality is reflected in the rigorous testing and quality control measures applied to each product, guaranteeing that the SY75576LKY-TR meets the highest industry standards.

Whether you're designing a complex communication system or looking to enhance the performance of a consumer electronic device, the SY75576LKY-TR from Microchip Technology offers the performance, efficiency, and reliability that modern applications demand.

You May Also Be Interested in

Renesas Electronics America
Clock Multiplexer 6-IN LVCMOS/LVTTL 16-Pin TSSOP Tube
Lowest to $22.8494
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 LVDS 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Lowest to $14.5523
Renesas Electronics America
IC Clk Buffer 1: 16 700MHZ 48TQFP
Lowest to $25.0254
Skyworks Solutions Inc.
2:6 LVPECL BUFFER (1.25GHZ), 2:1 / Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 1.25 GHz 24-VFQFN Exposed Pad
Lowest to $4.3657
Renesas Electronics America
IC Clk Buffer 2: 10 2.5GHZ 32TQFP
Lowest to $9.6525
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Need more? Email Us
Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523
Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess