EN
  • EN
  • DE

CDC2351MDBREPG4

Part No CDC2351MDBREPG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description 1-LINE TO 10-LINE CLOCK DRIVER WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1160541-CDC2351MDBREPG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDC2351MDBREPG4 CAD Model

Description

The Texas Instruments CDC2351MDBREPG4 is a high-performance, low-skew, single-to-differential 1:10 clock buffer designed to distribute high-speed signals in clock distribution applications. With its advanced design and cutting-edge technology, this clock buffer is ideal for use in a wide range of digital systems, including servers, workstations, data storage, networking, and telecommunications equipment.

Key Features:

  • High-Speed Operation: The CDC2351MDBREPG4 is capable of handling clock frequencies up to 200MHz, making it suitable for high-performance computing and communication applications.
  • Low Skew: It offers low output-to-output skew, which ensures synchronous signal distribution and improves system timing integrity.
  • Differential Outputs: The device provides ten differential pairs of LVPECL (Low Voltage Positive Emitter Coupled Logic) outputs, which are known for their high speed and low noise characteristics.
  • Flexible Input Compatibility: The input can accept LVCMOS, LVTTL, or LVPECL signals, providing versatility in interfacing with different logic levels.
  • Supply Voltage: It operates at a supply voltage of 3.3V, which is standard in many digital systems, helping to maintain compatibility and simplify power supply design.
  • Power-Down Mode: A power-down feature allows the outputs to be placed in a high impedance state, reducing power consumption when the device is not in use.
  • Robust Packaging: The CDC2351MDBREPG4 is available in a 32-pin SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications.

Applications:

The CDC2351MDBREPG4 is tailored for applications that require precise clock distribution and minimal signal skew. It is particularly well-suited for:

  • High-speed digital systems
  • Networking and telecommunications
  • Server and storage systems
  • Data centers
  • Industrial control systems

With its combination of performance, flexibility, and reliability, the Texas Instruments CDC2351MDBREPG4 clock buffer is an excellent choice for designers looking to optimize their system's clock distribution network.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER 1:4 LVDS 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Lowest to $14.5523
Renesas Electronics America
IC Clk Buffer 2: 18 250MHZ 32TQFP
Lowest to $44.0667
Analog Devices Inc.
IC DIVIDER X8 PRESCALER 16-QFN / RF IC Divide-by-8 VSAT 0Hz ~ 18GHz 16-QFN (3x3)
Lowest to $49.3288
Renesas Electronics America
Clock Multiplexer 6-IN LVCMOS/LVTTL 16-Pin TSSOP Tube
Lowest to $22.8494
Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523
ON Semiconductor
IC CLK BUFFER 1:4 8.5GHZ 16QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 8.5 GHz 16-VFQFN Exposed Pad
Lowest to $39.5865
Diodes Incorporated
IC CLK BUFFER 1:5 80MHZ 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 80 MHz 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046
Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.4528 $76.9056
4+ $31.5511 $126.2044
5+ $30.5651 $152.8255
7+ $29.5791 $207.0537
9+ $28.5932 $257.3388
12+ $25.6352 $307.6224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,710 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess