EN
  • EN
  • DE

PTH03000WAS

Part No PTH03000WAS
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.9-2.5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series PTH03000W
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 3.6V
Voltage - Output 1 0.9 ~ 2.5V
Current - Output (Max) 6A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 93%
Mounting Type Surface Mount
Package / Case 5-SMD Module
Size / Dimension 0.75" L x 0.50" W x 0.36" H (19.1mm x 12.7mm x 9.1mm)
Base Product Number PTH03000
Standard Package 49 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 657863-PTH03000WAS
Ultra Librarian 3D Model Ultra Librarian PTH03000WAS CAD Model

Description

The PTH03000WAS is a high-performance, non-isolated module from the renowned electronics manufacturer, Texas Instruments. This module is part of the PTH series known for its exceptional efficiency and reliability. Designed to meet the rigorous demands of today's advanced electronic devices, the PTH03000WAS offers a compact power solution for a variety of applications.

Key Features

  • Wide Input Voltage Range: The module can operate with an input voltage range from 2.95V to 3.65V, making it versatile for use in various circuit configurations.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to 2.5V to cater to different needs, ensuring compatibility with a range of low-voltage circuits.
  • High Efficiency: With an efficiency of up to 95%, the PTH03000WAS ensures minimal power loss, thus reducing heat generation and improving system performance.
  • Power Density: The product boasts a high power density, allowing it to deliver up to 3A of output current, which is significant for its small footprint.
  • Thermal Shutdown: It features built-in thermal shutdown protection which safeguards the module and its load from potential damage due to overheating.
  • Under Voltage Lockout (UVLO): The UVLO feature prevents the module from operating under unsafe voltage conditions, ensuring the stability and longevity of the connected circuitry.
  • On/Off Inhibit: This control feature allows the user to turn the module on or off electronically without having to physically disconnect it from the power source.

Applications

The versatility of the PTH03000WAS makes it suitable for a wide range of applications, including but not limited to:

  • Telecommunications Equipment
  • Industrial Systems
  • Networking Equipment
  • Server and Storage Systems
  • Point-of-Load Applications

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the PTH03000WAS is no exception. Each module is designed with rigorous standards in mind, ensuring that it meets the needs of even the most demanding applications. With Texas Instruments' reputation, customers can trust the PTH03000WAS to deliver consistent performance and robust operation.

You May Also Be Interested in

Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $5.1904
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $17.5940
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3145 $60.9435
6+ $16.6683 $100.0098
10+ $16.1474 $161.4740
13+ $15.6265 $203.1445
17+ $15.1056 $256.7952
23+ $13.5430 $311.4890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess