EN
  • EN
  • DE

PL133-47SC-R

Part No PL133-47SC-R
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:4 150MHZ 8SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Fanout Buffer (Distribution)
Number of Circuits 1
Ratio - Input 1:4
Differential - Input No/No
Input LVCMOS
Output LVCMOS
Frequency - Max 150 MHz
Voltage - Supply 2.25V ~ 3.63V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOP
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1496091-PL133-47SC-R
Ultra Librarian 3D Model Ultra Librarian PL133-47SC-R CAD Model

Description

N

You May Also Be Interested in

National Semiconductor (TI)
IC Clock Driver Dual 5MHZ 8-SOIC
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 10 2.5GHZ 32TQFP
Lowest to $9.6525
Renesas Electronics America
IC Clk Buffer 1: 16 700MHZ 48TQFP
Lowest to $25.0254
Skyworks Solutions Inc.
2:6 LVPECL BUFFER (1.25GHZ), 2:1 / Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 1.25 GHz 24-VFQFN Exposed Pad
Lowest to $4.3657
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 LVDS 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Lowest to $14.5523
Renesas Electronics America
IC Clk Multpx 12: 1 32VFQFN
Need more? Email Us
Skyworks Solutions Inc.
IC TRANSLATOR BUFF/LEVEL 44QFN / Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1.25 GHz 44-VFQFN Exposed Pad
Lowest to $43.6568
Microchip Technology
IC CLK BUFFER 1:1 266MHZ 8SOIC / Clock Buffer/Driver IC 1:1 266 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $15.6410
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess