EN
  • EN
  • DE

PL611S-18WC

Part No PL611S-18WC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description PROGRAMMABLE CLOCK CAPABLE OF PR / Frequency Synthesizer IC 125MHz 1 Die
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series PicoPLL™
Package Box
Type Frequency Synthesizer
PLL Yes
Input Crystal
Output CMOS
Number of Circuits 1
Frequency - Max 125MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.62V ~ 3.63V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
Base Product Number PL611S-18
MSL Level 1 (Unlimited)
HTSUS 0000.00.0000
Other Names 150-PL611S-18WC
Standard Package 1
Win Source Part Number 1085430-PL611S-18WC
Ultra Librarian 3D Model Ultra Librarian PL611S-18WC CAD Model

Description

The PL611S-18WC from Microchip Technology is a high-performance, versatile programmable clock generator designed to meet the stringent requirements of modern electronics. This compact device is an ideal solution for generating stable and reliable clock signals for a wide range of applications including consumer electronics, networking, telecommunications, and embedded systems.

Key Features

  • Frequency Range: The device offers a broad frequency range, providing the flexibility to work with a variety of different system architectures.
  • Low Jitter: Engineered for precision, the PL611S-18WC boasts low phase jitter, which is critical for maintaining signal integrity in high-speed communications and ensuring reliable performance.
  • Programmability: Users can program the output frequency with fine granularity, enabling precise tuning for specific application needs.
  • Supply Voltage: The device operates on a low supply voltage, making it suitable for battery-powered or energy-efficient applications.
  • Package: Encased in a compact package, the PL611S-18WC is designed for space-constrained applications while providing robust functionality.

Applications

The versatility of the PL611S-18WC clock generator makes it an excellent choice for a multitude of applications. It is particularly well-suited for use in portable devices due to its low power consumption and small footprint. Additionally, its high level of integration and ease of programming make it a go-to component for system designers looking to streamline their development process.

Why Choose the PL611S-18WC?

Microchip Technology's commitment to quality and reliability is embodied in the PL611S-18WC. With its programmable nature, low jitter, and wide frequency range, this clock generator stands out as a superior choice for designers who require a high-performance timing solution that is both flexible and dependable. Whether it's for advanced communication systems or the latest consumer gadgets, the PL611S-18WC is engineered to enhance the performance and stability of your electronic devices.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess