EN
  • EN
  • DE

TL33072AD

Part No TL33072AD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC / General Purpose Amplifier 2 Circuit 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Bulk
Product Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 13V/µs
Gain Bandwidth Product 4.5 MHz
-3db Bandwidth 200 kHz
Current - Input Bias 1 pA
Voltage - Input Offset 300 µV
Current - Supply 400µA (x3 Channels)
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 44 V
Temperature Range - Operating -55°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 275 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 367863-TL33072AD
Ultra Librarian 3D Model Ultra Librarian TL33072AD CAD Model

Description

The TL33072AD is a high-performance operational amplifier (op-amp) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This precision analog component is engineered to deliver exceptional accuracy and stability, making it an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features:

  • Low Offset Voltage: The TL33072AD offers a low input offset voltage, which ensures accurate signal amplification without significant deviation, enhancing the overall precision of the system it is integrated into.
  • High Gain Bandwidth: With a high gain bandwidth product, this op-amp is capable of operating at higher frequencies while maintaining its gain, making it suitable for fast signal processing applications.
  • Low Noise Performance: The device exhibits low noise characteristics, which minimizes the introduction of unwanted signals and disturbances, thereby preserving signal integrity.
  • Wide Supply Range: It operates over a wide range of supply voltages, offering flexibility in various power environments and compatibility with multiple system designs.
  • Robust Output Drive: The TL33072AD can deliver a robust output current, allowing it to drive heavier loads without compromising performance.

Applications:

The TL33072AD's versatility makes it suitable for a variety of applications, including:

  • Audio processing equipment
  • Data acquisition systems
  • Analog filters
  • Sensor amplification and conditioning
  • Control systems
  • Automotive electronics

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the TL33072AD is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance in even the most demanding environments.

Conclusion:

The TL33072AD from Texas Instruments stands out as a top-tier operational amplifier. Its combination of low offset voltage, high gain bandwidth, low noise, and robust output drive makes it a highly adaptable component that can be utilized in a myriad of electronic systems. Whether for professional-grade audio equipment, precise sensor measurements, or reliable automotive electronics, the TL33072AD is engineered to exceed expectations and deliver consistent, high-quality performance.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess