EN
  • EN
  • DE

SMAJ33CAE3/TR13

Part No SMAJ33CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 33V
Voltage - Breakdown (Min) 36.7V
Voltage - Clamping (Max) @ Ipp 53.3V
Current - Peak Pulse (10/1000µs) 9.4A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ33
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299475-SMAJ33CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ33CAE3/TR13 CAD Model

Description

Microchip Technology SMAJ33CAE3/TR13 TVS Diode

The SMAJ33CAE3/TR13 is a state-of-the-art Transient Voltage Suppressor (TVS) diode designed by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This TVS diode is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. Its compact SMA footprint is ideal for space-constrained applications while offering high surge capabilities.

Product Features:

  • Bi-directional Protection: The SMAJ33CAE3/TR13 is a bi-directional TVS diode, which means it can provide protection for electronic circuits from voltage spikes in both directions, ensuring comprehensive coverage for your sensitive components.
  • Standoff Voltage: It has a standoff voltage of 33V, which is the maximum continuous voltage that the diode can withstand without conducting significant current.
  • Peak Pulse Power: This device is capable of handling peak pulse power of 400W (10/1000μs waveform), which is essential for absorbing high-energy transients effectively.
  • Fast Response Time: With an exceptionally fast response time to transient events, the SMAJ33CAE3/TR13 ensures that your devices are shielded promptly, minimizing the risk of damage.
  • Low Incremental Surge Resistance: The diode exhibits low incremental surge resistance, which helps in providing better performance during surge events.
  • Environmental Compliance: It is compliant with the RoHS and REACH standards, making it suitable for use in a wide range of environmentally conscious applications.
  • Package: The device comes in a convenient SMA (DO-214AC) package, which is known for its reliability and robustness in various applications.

Applications:

The SMAJ33CAE3/TR13 TVS diode is versatile and can be used in a multitude of applications, including but not limited to:

  • Power Supply Protection
  • Industrial Systems
  • Consumer Electronics
  • Telecommunication Devices
  • Portable Devices
  • Networking Equipment

With its combination of features, the SMAJ33CAE3/TR13 from Microchip Technology provides a reliable and effective solution for protecting electronic circuits against the damaging effects of transient voltages, ensuring the longevity and stable operation of your electronic devices.

You May Also Be Interested in

Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess