EN
  • EN
  • DE

PM3387BGI

Part No PM3387BGI
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016803-PM3387BGI
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PM3387BGI CAD Model

Description

Microchip Technology's PM3387BGI: A Robust Power Management Solution

The PM3387BGI is a cutting-edge power management integrated circuit (IC) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This innovative product is designed to cater to the demanding needs of modern electronic systems, providing efficient and reliable power management to ensure the optimal performance of your applications.

Key Features:

  • High Integration: The PM3387BGI integrates multiple power management functions into a single chip, which helps to reduce the overall system footprint and simplifies the design process for engineers.
  • Wide Input Voltage Range: This IC is designed to accommodate a broad range of input voltages, making it versatile for various applications from industrial to consumer electronics.
  • Multiple Output Configurations: It offers several output voltage configurations, providing flexibility to power different components within an electronic system.
  • Advanced Protection Features: The PM3387BGI includes overcurrent, overvoltage, undervoltage, and thermal protection, ensuring the longevity and stability of the end product.
  • High Efficiency: With its high-efficiency power conversion capabilities, it minimizes energy loss and heat generation, contributing to the energy-saving features of the end application.

Applications:

The PM3387BGI is suitable for a wide array of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics
  • Power supply modules

Technical Specifications:

The PM3387BGI boasts impressive technical specifications that ensure high performance and reliability:

  • Input Voltage Range: Specified in the datasheet
  • Output Voltage Options: Detailed in the datasheet
  • Protection Features: Overcurrent, overvoltage, undervoltage, thermal
  • Efficiency: High-efficiency ratings as per the datasheet
  • Package Type: Specified in the datasheet

For engineers and designers looking for a reliable power management solution, the PM3387BGI from Microchip Technology stands out as a top choice. Its integration, efficiency, and protection features make it an essential component in the development of robust and efficient electronic systems.

To access the full datasheet and explore the complete capabilities and specifications of the PM3387BGI, please visit the official Microchip Technology website or contact their sales and support team for more information.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess