EN
  • EN
  • DE

PM5422C-FEI

Part No PM5422C-FEI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET PCI META 20G / Ethernet IEEE 802.3 PCI Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Protocol Ethernet
Interface PCI
Standards IEEE 802.3
Base Product Number PM5422
MSL Level 3 (168 Hours)
ECCN 5A991C
HTSUS 8542.39.0001
Standard Package 40
Win Source Part Number 1012923-PM5422C-FEI
Ultra Librarian 3D Model Ultra Librarian PM5422C-FEI CAD Model

Description

Microchip Technology's PM5422C-FEI Product Overview

The PM5422C-FEI from Microchip Technology is a cutting-edge semiconductor component designed to meet the demanding needs of modern electronic applications. This high-performance product is a testament to Microchip's commitment to providing innovative solutions that enhance system efficiency and reliability.

Key Features

  • High Integration: The PM5422C-FEI is built with advanced technology that integrates multiple functions into a single chip, reducing the need for additional components and saving valuable board space.
  • Energy Efficiency: Designed with power-saving features, this product ensures minimal power consumption, making it ideal for energy-sensitive applications.
  • Robust Performance: With its superior design, the PM5422C-FEI delivers consistent performance even under challenging conditions, ensuring system stability and reliability.
  • Compatibility: This component is designed to be compatible with a wide range of microcontrollers and processors, offering flexibility in system design and ease of integration.

Applications

The versatility of the PM5422C-FEI makes it suitable for a broad spectrum of applications, including:

  • Advanced computing systems
  • Networking equipment
  • Telecommunications infrastructure
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the PM5422C-FEI is no exception. It is manufactured under stringent quality control standards, ensuring that each component meets the highest reliability benchmarks. Customers can trust this product to perform consistently over its intended lifespan.

Technical Support and Resources

Microchip Technology provides comprehensive technical support for the PM5422C-FEI, including detailed datasheets, application notes, and design guides. Customers can also access Microchip's global network of technical experts for assistance with product integration and troubleshooting.

In summary, the PM5422C-FEI from Microchip Technology represents a blend of innovation, efficiency, and reliability, making it an exceptional choice for designers looking to create sophisticated electronic systems with confidence.

You May Also Be Interested in

Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess