EN
  • EN
  • DE

PM8221B-F3EI

Part No PM8221B-F3EI
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085574-PM8221B-F3EI
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PM8221B-F3EI CAD Model

Description

Microchip Technology PM8221B-F3EI Product Overview

The PM8221B-F3EI from Microchip Technology is a high-performance, integrated circuit designed to cater to the demanding needs of advanced electronic systems. This component is part of Microchip's extensive range of power management solutions, engineered to provide efficient and reliable operation in a variety of applications.

Key Features

  • Efficiency: The PM8221B-F3EI is built to offer maximum power efficiency, which is crucial for prolonging battery life in portable devices and reducing heat dissipation in high-power systems.
  • Integration: This IC integrates multiple functions into a single chip, helping to reduce the overall component count, save board space, and simplify the design process.
  • Versatility: With its flexible design, the PM8221B-F3EI is suitable for a wide range of applications, including consumer electronics, automotive systems, and industrial controls.
  • Performance: The product delivers robust performance even under challenging conditions, ensuring that electronic systems operate smoothly and reliably.

Applications

The PM8221B-F3EI is designed for versatility and can be utilized in various applications, such as:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Communication Devices
  • Automotive Electronics
  • Power Supply Modules
  • Industrial Control Systems

Technical Specifications

The PM8221B-F3EI boasts a set of technical specifications that make it suitable for a broad array of power management tasks:

  • Package Type: Surface Mount
  • Operating Temperature Range: Specified by the manufacturer
  • Supply Voltage: Defined by the manufacturer
  • Output Type: Configurable based on application requirements

In conclusion, the PM8221B-F3EI from Microchip Technology is a testament to the company's commitment to providing innovative, high-quality integrated circuits that meet the evolving needs of the electronics industry. It stands as a reliable choice for designers looking to enhance the power management capabilities of their products.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Intel
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess