Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
REACH Status REACH Unaffected
Win Source Part Number 1379566-R2025
Ultra Librarian 3D Model Ultra Librarian R2025 CAD Model

Description

The Microchip Technology R2025 is a state-of-the-art integrated circuit designed for robust and efficient performance in a variety of electronic applications. This versatile product from Microchip Technology is engineered to meet the demanding requirements of modern electronics, offering reliability and precision that professionals and hobbyists alike have come to expect from a leading manufacturer in the semiconductor industry.

Key Features:

  • High Precision: The R2025 series is known for its high accuracy, making it an ideal choice for applications where precision is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, the R2025 helps reduce overall power usage, which is critical for battery-operated devices.
  • Wide Operating Temperature Range: This product is built to operate reliably across a broad range of temperatures, ensuring consistent performance in diverse environments.
  • Easy Integration: The R2025 comes in a package that is easy to integrate into various circuit designs, simplifying the development process for engineers.

Applications:

The R2025 from Microchip Technology is incredibly versatile and can be used in numerous applications, including:

  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics
  • Medical devices
  • Internet of Things (IoT) devices

Technical Specifications:

For detailed technical specifications, it is recommended to consult the datasheet provided by Microchip Technology. This will ensure that the R2025 can meet the specific needs of your project or application.

Quality and Support:

Microchip Technology is committed to delivering high-quality products, and the R2025 is no exception. Customers can also expect comprehensive technical support to assist with any questions or issues that may arise during the integration or operation of the R2025.

Overall, the Microchip Technology R2025 represents a blend of performance, efficiency, and versatility, making it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

ON Semiconductor
DIODE SCHOTTKY 35V 8A DPAK
Lowest to $0.3435
ECAD model for MBRD835L
S8G
DIOTEC Electronics Corporation
DIODE GEN PURP 400V 8A SMC
Lowest to $0.0896
ECAD model for S8G
S8M
DIOTEC Electronics Corporation
DIODE GEN PURP 1KV 8A SMC
Lowest to $0.1175
ECAD model for S8M
ON Semiconductor
DIODE SCHOTTKY 30V 1A SOD123
Lowest to $0.0555
ECAD model for MBR130T3
Harris Corporation
DIODE GEN PURP 100V 30A TO218
Need more? Email Us
ECAD model for MUR3010PT
Comchip Technology
DIODE STANDARD 1000V 1A DO41
Lowest to $0.0198
ECAD model for 1N4007-G
GeneSiC Semiconductor
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 35V 75A DO5
Need more? Email Us
ECAD model for MBR7535
Panjit
SOD-123FL, SKY
Need more? Email Us
ECAD model for MBR1020LL_R1_00001
GOOD-ARK Electronics
RECTIFIER, SCHOTTKY, 5A, 40V, DO
Lowest to $0.1742
ECAD model for SK54A

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention