Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Package Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) 16A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 30 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 400 V
Mounting Type Stud Mount
Package / Case DO-203AA, DO-4, Stud
Supplier Device Package DO-203AA (DO-4)
Operating Temperature - Junction -65°C ~ 200°C
Base Product Number S2040
Standard Package 1
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282282-S2040
Ultra Librarian 3D Model Ultra Librarian S2040 CAD Model

Description

Microchip Technology's S2040 Product Overview

The S2040 from Microchip Technology is a state-of-the-art silicon product designed for high-performance applications in the field of integrated circuits and microcontroller solutions. This product is part of Microchip's extensive portfolio of semiconductor devices, renowned for their reliability, efficiency, and cutting-edge technology.

Key Features

  • Advanced Architecture: The S2040 boasts an innovative architecture that ensures fast processing and optimal power management, making it suitable for a wide range of applications.
  • Low Power Consumption: With an emphasis on energy efficiency, this product is engineered to minimize power usage, thereby extending the battery life of portable devices and reducing the environmental impact.
  • Robust Security: Security is a top priority for Microchip Technology, and the S2040 includes robust security features to protect against unauthorized access and ensure data integrity.
  • High Integration: This device integrates multiple functionalities into a single chip, which can help reduce the overall system cost and simplify the design process for product developers.

Applications

The versatility of the S2040 makes it an ideal choice for a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Units
  • Internet of Things (IoT) Devices
  • Wearable Technology

Technical Specifications

Detailed technical specifications for the S2040 are available upon request from Microchip Technology. The company provides comprehensive support and documentation to facilitate the integration of the S2040 into various projects and products.

Quality and Support

Microchip Technology is committed to delivering high-quality products and provides extensive customer support. The S2040 is backed by Microchip's guarantee of reliability and performance, ensuring that customers receive a product that not only meets but exceeds their expectations.

You May Also Be Interested in

ON Semiconductor
DIODE GEN PURP 400V 2A AXIAL
Lowest to $0.0856
ECAD model for MUR240RL
Taiwan Semiconductor
DIODE SCHOTTKY 200V 5A DO201AD
Need more? Email Us
ECAD model for SR520
Sanken
DIODE GEN PURP 200V 1.5A SJP
Need more? Email Us
ECAD model for SJPX-F2
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323F
Lowest to $1.5249
ECAD model for PMEG4005EJF
ON Semiconductor
DIODE SCHOTTKY AUTO 5A 100V
Lowest to $1.3693
ECAD model for NBRD5H100T4G-VF01
Rohm Semiconductor
DIODE STANDARD 80V 100MAVMN2M
Lowest to $0.0540
ECAD model for 1SS400CMT2R
S8G
DIOTEC Electronics Corporation
DIODE GEN PURP 400V 8A SMC
Lowest to $0.0896
ECAD model for S8G
Taiwan Semiconductor
DIODE SCHOTTKY 40V 3A DO214AA
Lowest to $0.0387
ECAD model for SK34B
Comchip Technology
DIODE STANDARD 1000V 1A DO41
Lowest to $0.0198
ECAD model for 1N4007-G

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention