EN
  • EN
  • DE

ST24C01B1

Part No ST24C01B1
Manufacturer STMicroelectronics
Catalog Memory
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1217142-ST24C01B1
Categories Memory
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST24C01B1 CAD Model

Description

Overview of ST24C01B1 EEPROM

The ST24C01B1 is a 1 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) product from STMicroelectronics, designed for optimal data storage in a wide range of electronic applications. This EEPROM device offers a robust storage solution with a size of 128 x 8 bits of non-volatile memory, making it an ideal choice for small-scale data retention tasks where reliable and efficient memory is crucial.

Key Features

  • Memory Size: The ST24C01B1 provides 1 Kbit of memory, organized as 128 bytes of 8 bits each, suitable for storing configuration settings, device parameters, or small amounts of data that need to be preserved between power cycles.
  • Write Cycle Endurance: It boasts a high write cycle endurance, with each byte capable of withstanding at least 1 million write cycles, ensuring long-term reliability for applications that require frequent data updates.
  • Data Retention: The EEPROM guarantees data retention for a minimum of 40 years, offering peace of mind for applications where data integrity over extended periods is paramount.
  • Operating Voltage Range: The device operates across a wide voltage range, typically from 4.5V to 5.5V, making it versatile for various operating conditions and compatible with many microcontroller interfaces.
  • Two-wire Serial Interface: The ST24C01B1 utilizes a two-wire I2C serial interface for communication, which minimizes pin count and simplifies PCB layout while allowing multiple devices to share the same bus.
  • Write Protect: A hardware write protect feature is included, which provides an additional layer of security to prevent accidental data overwrites or corruption.

Applications

The ST24C01B1 is suitable for a diverse array of applications, such as:

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive systems
  • Telecommunication devices

Its small form factor, coupled with its low power consumption and high reliability, makes the ST24C01B1 an excellent choice for designers looking to incorporate a dependable memory component in their systems.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess