Products specifications

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series S42
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 1400 V
Current - Average Rectified (Io) 125A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 50 µA @ 1400 V
Mounting Type Stud Mount
Package / Case DO-205AA, DO-8, Stud
Supplier Device Package DO-205AA (DO-8)
Operating Temperature - Junction -65°C ~ 200°C
Base Product Number S42140
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282318-S42140TS
Ultra Librarian 3D Model Ultra Librarian S42140TS CAD Model

Description

Microchip Technology's S42140TS: A High-Performance Microcontroller Solution

The S42140TS from Microchip Technology is a state-of-the-art microcontroller designed to meet the needs of modern embedded systems. This powerful and versatile component is tailored for applications that demand high-speed processing, robust security features, and low-power consumption. Whether it's for industrial automation, automotive systems, or IoT devices, the S42140TS provides the perfect blend of performance and efficiency.

Core Features

  • Advanced Processing Core: At the heart of the S42140TS lies an advanced processing core that delivers exceptional computational capabilities. This enables developers to implement complex algorithms and handle multiple tasks simultaneously without compromising on system responsiveness.
  • Enhanced Security: With the growing threat of cyber-attacks, security is a top priority. The S42140TS comes equipped with robust hardware-based security features designed to protect against external threats and ensure data integrity.
  • Low Power Consumption: Energy efficiency is a critical aspect of modern electronics. The S42140TS addresses this need with its low-power design, making it an ideal choice for battery-operated devices and applications where power availability is limited.
  • Connectivity Options: A wide range of connectivity options is available with the S42140TS, allowing seamless integration with other components and peripherals. This includes support for standard communication protocols, ensuring compatibility with existing systems and ease of expansion.

Applications

The versatility of the S42140TS makes it suitable for a wide array of applications, including:

  • Smart home devices
  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Wearable technology

Developer Support

Microchip Technology is known for its excellent developer support, and the S42140TS is no exception. Engineers can access a comprehensive suite of development tools, software libraries, and documentation, facilitating a smooth development process from prototype to production.

In summary, the S42140TS from Microchip Technology is a top-tier microcontroller that offers a perfect solution for developers looking to create advanced, secure, and power-efficient embedded systems. With its robust feature set and extensive support, the S42140TS is set to be a cornerstone in the next generation of electronic innovations.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE SCHOTTKY 40V 1.5A CST2C / Diode Schottky 40 V 1.5A Surface Mount CST2C
Lowest to $0.1760
ECAD model for CCS15S40,L3F
Vishay
Ultrafast Rectifier | DIODE GEN PURP 400V 8A TO262
Need more? Email Us
ECAD model for 8ETU04-1
Vishay
DIODE SCHOTTKY 100V 3A DO214AB
Need more? Email Us
ECAD model for SS3H10HE3_A/I
Vishay
DIODE SCHOTTKY 40V 4A DO214AB
Need more? Email Us
ECAD model for SL44-E3/9AT
Rectron USA
DIODE SUPER FAST 200V 2A SMB / Diode Standard 2A Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for EFM204-W
Central Semiconductor Corp
DIODE SCHOTTKY 60V 1A SMB / Diode Schottky 60 V 1A Surface Mount SMB
Need more? Email Us
ECAD model for CMSH1-60 TR13 PBFREE
Micro Commercial Co
DIODE GEN PURP 200V 1A DO214AC / Diode Standard 200 V 1A Surface Mount DO-214AC (HSMA)
Need more? Email Us
ECAD model for GS1D-TP
Vishay
DIODE GEN PURP 600V 5A DO214AB
Lowest to $0.7942
ECAD model for VS-5ECH06-M3/9AT
ON Semiconductor
DIODE SCHOTTKY 650V 15A TO220-2 / Diode Silicon Carbide Schottky 650 V 15A (DC) Through Hole TO-220-2L
Lowest to $3.8989
ECAD model for FFSP1065A

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention