EN
  • EN
  • DE

SCH5027E

Part No SCH5027E
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC DESKTOP PC I/O 128MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Supply Voltage - Operating 3.3V
Case / Package 128-QFP (14x20)
Mounting Surface Mount
Win Source Part Number 046785-SCH5027E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCH5027E CAD Model

Description

Product Overview: SCH5027E from Microchip Technology

The SCH5027E is a versatile Super I/O controller integrated with a wide range of functionalities that cater to the modern computing requirements. Manufactured by Microchip Technology, a leading provider in smart, connected, and secure embedded control solutions, this product offers an exceptional blend of performance and reliability for embedded systems.

Key Features

  • Super I/O Functions: The SCH5027E includes traditional Super I/O capabilities such as serial ports (UART), parallel port, floppy disk controller, and keyboard/mouse interfaces, making it an ideal choice for industrial and legacy applications.
  • Enhanced Hardware Monitoring: This device is equipped with hardware monitoring capabilities that allow for the tracking of system health parameters such as temperature, voltage, and fan speeds, which is crucial for maintaining the reliability and stability of systems.
  • Advanced Configuration: It comes with an Enhanced Serial Peripheral Interface (ESPI), which is an advanced version of the traditional Low Pin Count (LPC) interface, providing faster data transfer rates and improved system efficiency.
  • Flexible Interface Support: The SCH5027E supports a variety of interfaces including SMBus/I²C, which is essential for sensor communication and peripheral integration in complex embedded systems.

Applications

The SCH5027E is primarily designed for use in desktop and notebook PCs, servers, and embedded computing platforms. Its robust feature set also makes it suitable for industrial PCs, point-of-sale terminals, and telecommunication systems that require reliable I/O connectivity and system health monitoring.

Technical Specifications

With a commitment to quality, the SCH5027E is built to meet the industry standards and comes with the assurance of Microchip’s support and longevity. It operates over a wide power supply range and temperature, ensuring performance in diverse environments.

Conclusion

The SCH5027E from Microchip Technology stands out as a comprehensive solution for system I/O and monitoring needs. Its integration of multiple functions into a single chip not only simplifies design but also reduces the overall system cost and footprint, making it a valuable component in any embedded system designer's toolkit.

You May Also Be Interested in

Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.6839 $113.3678
3+ $46.5095 $139.5285
4+ $45.0566 $180.2264
6+ $43.6036 $261.6216
7+ $42.1494 $295.0458
10+ $37.7893 $377.8930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess