EN
  • EN
  • DE
  • IT

SCH5127-NW

Part No SCH5127-NW
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 128QFP / Interface 128-QFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Active
Interface LPC
Voltage - Supply 3.3V
Package / Case 128-BFQFP
Supplier Device Package 128-QFP (14x20)
Mounting Type Surface Mount
Base Product Number SCH5127
Standard Package 66 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 316663-SCH5127-NW
Ultra Librarian 3D Model Ultra Librarian SCH5127-NW CAD Model

Description

The SCH5127-NW is a versatile and high-performance Super I/O controller from Microchip Technology, designed to meet the rigorous requirements of modern embedded systems. This chip integrates numerous essential functions that are particularly beneficial for motherboard applications in industrial, consumer, and computing markets.

Key Features

  • Comprehensive I/O Support: The SCH5127-NW includes a variety of I/O interfaces, such as a keyboard controller (KBC), mouse controller, serial ports (UARTs), and parallel port, which facilitates connectivity with a wide range of peripherals.
  • Enhanced Power Management: With its advanced power management capabilities, this controller supports various low-power states to ensure efficient operation, which is critical for energy-sensitive applications.
  • Firmware Flexibility: The device is equipped with a Firmware Hub (FWH) interface, allowing for seamless integration with different firmware types and enabling easier system upgrades and maintenance.
  • Reliable Hardware Monitoring: The SCH5127-NW features robust hardware monitoring capabilities, including fan control and temperature sensing, ensuring system stability and longevity through proactive management of system health.

Applications

The SCH5127-NW is ideal for a range of applications, including:

  • Industrial PCs and embedded systems
  • Point-of-Sale (POS) terminals
  • Networking equipment
  • Server motherboards

Technical Specifications

The SCH5127-NW is packed with technical features designed for high performance and reliability:

  • Low Pin Count (LPC) interface for reduced motherboard trace count
  • Multiple UARTs for serial communication
  • Integrated KBC and mouse controller for input devices
  • Programmable Watchdog Timer for system resilience
  • Support for ACPI and PnP for ease of use and system integration

With its robust set of features and Microchip Technology's reputation for quality, the SCH5127-NW stands out as a premier choice for system designers looking for a reliable Super I/O solution.

You May Also Be Interested in

Texas Instruments
IC INTFACE SPECIALIZED 176LQFP / PCI-to-PCI Bridge Interface 176-LQFP (24x24)
Lowest to $12.1860
Diodes Incorporated
IC INTFACE SPECIALIZED 208FQFP / PCI-to-PCI Bridge Interface 208-FQFP (28x28)
Lowest to $18.2799
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC / System Basis Chip Interface 32-SSOP-EP
Lowest to $8.4588
Broadcom Limited
IC INTERFACE SPECIALIZED 44PLCC / DC Motor Controller Interface 44-PLCC
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP / 2-Channel I2C Multiplexer Interface 16-TSSOP
Lowest to $1.4046
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED 16QFN / Smart Card Interface 16-QFN (5x5)
Lowest to $0.5102
Renesas Electronics America
IC INTFACE SPECIALIZED 484FCBGA
Lowest to $407.7660
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP / 2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.4498 $66.7470
36+ $3.6511 $131.4396
55+ $3.5370 $194.5350
76+ $3.4228 $260.1328
98+ $3.3088 $324.2624
131+ $2.9664 $388.5984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,540 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess