EN
  • EN
  • DE

SF2-DEV-KIT

Part No SF2-DEV-KIT
Manufacturer Microchip Technology
Catalog Evaluation Boards - Embedded - ComplexLogic (FPGA, CPLD)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Mfr Microchip Technology
Series SmartFusion®2
Package Box
Product Status Obsolete
Type FPGA
For Use With/Related Products SmartFusion®2
Contents Board(s), Cable(s), Power Supply, Programmer
Other Names 1100-1174
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8471.41.0150
Win Source Part Number 1284127-SF2-DEV-KIT
Ultra Librarian 3D Model Ultra Librarian SF2-DEV-KIT CAD Model

Description

The SF2-DEV-KIT from Microchip Technology is an advanced development kit designed for engineers and developers who are looking to harness the power of Microchip's SmartFusion2 SoC FPGA devices. This comprehensive kit provides a robust platform for the development of high-performance applications across various industries, including communications, defense, and industrial automation.

Key Features

  • SmartFusion2 SoC FPGA: At the heart of the SF2-DEV-KIT is the SmartFusion2 System-on-Chip (SoC) FPGA, which combines a reliable FPGA fabric with a powerful ARM Cortex-M3 processor, offering a versatile solution for hardware acceleration and complex control systems.
  • Integrated Development Environment: The kit includes access to Microchip's comprehensive software toolchain, which provides an integrated development environment (IDE) for both hardware and software design. This enables seamless design flow from concept to deployment.
  • Expansion Capabilities: With a variety of expansion connectors and interfaces, the SF2-DEV-KIT allows for easy addition of custom and off-the-shelf daughter cards to extend functionality and adapt to different application needs.
  • Onboard Debugging: The development kit features onboard debugging and programming capabilities, eliminating the need for external programmers and simplifying the development process.
  • Rich Set of Peripherals: A wide range of peripherals including Ethernet, USB, UART, SPI, and I2C interfaces are available on the kit, providing a multitude of options for connectivity and data transfer.

What's Included

The SF2-DEV-KIT comes with everything needed to jumpstart development:

  • SmartFusion2 SoC FPGA development board
  • USB cables for power and programming
  • Quick start guide and documentation
  • Access to Microchip's Libero SoC Design Suite

Whether you're creating complex embedded systems or exploring new applications for programmable logic, the SF2-DEV-KIT from Microchip Technology offers a powerful and flexible development environment to bring your innovative ideas to life.

You May Also Be Interested in

Amd
XILINX ZYNQ ULTRASCALE+ MPSOC ZC
Need more? Email Us
Lattice Semiconductor Corporation
BOARD EVAL FPGA ICESTICK / iCE40HX series FPGA Evaluation Board
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Dialog Semiconductor GmbH
20-PIN DIP PROTO BOARD SLG46140 / SLG46140 series CPLD Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEVELOPMENT MACHXO2 PICO / LCMXO2-1200ZE-MG132CR1 series PLD Evaluation Board
Need more? Email Us
Microchip Technology
KIT EVAL FOR IGLOO 2
Lowest to $168.8060
Lattice Semiconductor Corporation
MACHXO3-9400 DEVELOPMENT BOARD / LCMXO3LF series FPGA Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
BOARD BREAKOUT ISPMACH 4256ZE / LC4256ZE-5TN144C series CPLD Evaluation Board
Need more? Email Us
Dialog Semiconductor GmbH
20-PIN DIP PROTO BOARD SLG46620 / SLG46620 series CPLD Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess