EN
  • EN
  • DE

LCMXO2280C-B-EVN

Part No LCMXO2280C-B-EVN
Manufacturer Lattice Semiconductor Corporation
Catalog Evaluation Boards - Embedded - ComplexLogic (FPGA, CPLD)
Description BOARD BREAKOUT MACHXO / LCMXO2280C-3FTN256C series CPLD Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Mfr Lattice Semiconductor Corporation
Series MachXO
Package Box
Type CPLD
For Use With/Related Products LCMXO2280C-3FTN256C
Contents Board(s), Cable(s)
Base Product Number LCMXO2280
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 4A994I
HTSUS 8473.30.1180
Other Names LCMXO2280CBEVN,220-1149
Standard Package 1
Win Source Part Number 1223010-LCMXO2280C-B-EVN
Ultra Librarian 3D Model Ultra Librarian LCMXO2280C-B-EVN CAD Model

Description

The LCMXO2280C-B-EVN is a Field-Programmable Gate Array (FPGA) from the Lattice MachXO2 family. This FPGA offers a combination of low power consumption, high performance, and flexible I/O, making it well-suited for a variety of applications.

Applications:

  • Consumer electronics
  • Mobile devices
  • Industrial automation
  • Medical devices
  • Security systems

Features:

  • Low Power Consumption: Optimized for battery-powered and energy-sensitive applications.
  • Instant-on Architecture: Fast power-up and configuration times.
  • Flexible I/O: Supports a wide range of interface standards.
  • Embedded Memory: Includes on-chip RAM for data storage.
  • Advanced Encryption: Supports AES encryption for secure configuration.

Benefits:

  • Extended Battery Life: Minimizes power consumption in portable devices.
  • Rapid System Startup: Enables quick response times and efficient operation.
  • Versatile Connectivity: Simplifies integration with various peripherals and interfaces.
  • On-Chip Data Storage: Reduces the need for external memory components.
  • Enhanced Security: Protects configuration data from unauthorized access.

Technical Specifications:

Key technical specifications of the LCMXO2280C-B-EVN include:

  • Logic Elements: Approximately 2280 LUT4s (Look-Up Tables)
  • Embedded RAM: On-chip RAM blocks with configurable sizes
  • I/O Count: A high number of I/Os for versatile connectivity
  • Supply Voltage: Typically 1.2V core voltage
  • Operating Temperature: Commercial temperature range

The LCMXO2280C-B-EVN is a versatile and efficient FPGA that provides a balance of low power, high performance, and flexibility. Its instant-on architecture and advanced features make it an excellent choice for a wide range of embedded applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
BOARD BREAKOUT MACHXO3D EVAL9400 / LCMXO3D series FPGA Evaluation Board
Need more? Email Us
Amd
XILINX ZYNQ ULTRASCALE+ MPSOC ZC
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Lattice Semiconductor Corporation
BOARD EVAL FPGA ICESTICK / iCE40HX series FPGA Evaluation Board
Need more? Email Us
Microchip Technology
KIT EVAL FOR IGLOO 2
Lowest to $168.8060
Dialog Semiconductor GmbH
20-PIN DIP PROTO BOARD SLG46826 / SLG46826 series CPLD Evaluation Board
Lowest to $14.4474
Microchip Technology
HELLO FPGA DEVELOPMENT KIT
Need more? Email Us
Dialog Semiconductor GmbH
20-PIN DIP PROTO BOARD SLG46533 / SLG46533 series CPLD Evaluation Board
Need more? Email Us
Amd
KRIA KR260 ROBOTIC START KIT
Lowest to $776.1195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess