EN
  • EN
  • DE

A54SX16P-VQ100I

Part No A54SX16P-VQ100I
Manufacturer Microsemi Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 81 I/O 100VQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Packaging Tray
Part Status Obsolete (End Of Life)
Number of LABs/CLBs 1452
Number of I/O 81
Number of Gates 24000
Supply Voltage (V) 3V ~ 3.6V, 4.75V ~ 5.25V
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 100-TQFP
Supplier Device Package 100-VQFP (14x14)
Part Number Series A54SX16
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813702-A54SX16P-VQ100I
Ultra Librarian 3D Model Ultra Librarian A54SX16P-VQ100I CAD Model

Description

The A54SX16P-VQ100I is a member of Microsemi’s SX family of Field Programmable Gate Arrays (FPGAs), specifically the military-grade SX-P series. This series is designed for high-reliability applications and offers enhanced performance and security features compared to standard SX devices.

Applications

  • Aerospace and defense systems
  • High-reliability industrial control
  • Military communication equipment
  • Avionics
  • Harsh environment applications

Features

  • 16,000 logic gates
  • VQ100 package (100-pin VQFP)
  • High-performance architecture
  • Enhanced security features (anti-tamper)
  • Radiation-tolerant design
  • Extended temperature range: -55°C to +125°C
  • On-chip clock management

Benefits

  • High performance enables complex computations in demanding applications.
  • Enhanced security protects sensitive data and intellectual property.
  • Radiation tolerance ensures reliable operation in space and high-altitude environments.
  • Extended temperature range allows operation in extreme conditions.
  • On-chip clock management simplifies system design and reduces external component count.

Additional Details

The A54SX16P-VQ100I is based on a sea-of-gates architecture, offering flexibility in implementing complex logic functions. It is programmed using standard hardware description languages (HDLs) such as VHDL or Verilog and implemented using Microsemi's Libero IDE software. The SX-P series includes specific design and manufacturing techniques to improve the device's resistance to radiation effects.

This FPGA is suited to mission-critical applications requiring high reliability, security, and performance in extreme environments. The anti-tamper features are designed to protect against reverse engineering and unauthorized access to the device's configuration data. The extended temperature range ensures reliable operation in both hot and cold environments.

You May Also Be Interested in

Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess