EN
  • EN
  • DE

ADUM3223WCRZ-RL7

Part No ADUM3223WCRZ-RL7
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 3KV 2CH GATE DVR 16SOIC / 4A Gate Driver Magnetic Coupling 3000Vrms 2 Channel 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel
Product Status Active
Technology Magnetic Coupling
Number of Channels 2
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 50kV/µs
Propagation Delay tpLH / tpHL (Max) 54ns, 54ns
Rise / Fall Time (Typ) 12ns, 12ns
Current - Peak Output 4A
Voltage - Output Supply 11.5V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Approval Agency CSA, UR, VDE
Base Product Number ADUM3223
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860585-ADUM3223WCRZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM3223WCRZ-RL7 CAD Model

Description

Product Overview: ADUM3223WCRZ-RL7 by Analog Devices Inc.

The ADUM3223WCRZ-RL7 is a high-performance, isolated, dual-channel gate driver designed by Analog Devices Inc., a leader in semiconductor design and manufacturing. This component is specifically engineered to optimize the switching performance and reliability of your power systems, making it an ideal choice for a wide range of applications including motor controls, power supply units, and industrial inverters.

Key Features:

  • Isolation Rating: The ADUM3223WCRZ-RL7 offers a robust 3 kVrms isolation rating for 1 minute, providing excellent protection against high voltage transients and enhancing system safety.
  • Dual-Channel: This gate driver features two independent channels, allowing for flexible control of two MOSFETs or IGBTs. This dual-channel configuration is perfect for half-bridge or full-bridge applications.
  • High-Speed Operation: With fast propagation delays and high CMTI (Common-Mode Transient Immunity), the ADUM3223WCRZ-RL7 ensures swift and accurate signal processing, which is critical for high-frequency switching applications.
  • Wide Operating Range: The device operates over a wide supply voltage range of 3.0 V to 5.5 V, accommodating various power supply standards and ensuring compatibility with a broad spectrum of control ICs.
  • Output Drive Strength: The product can deliver up to 4 A peak output drive current, providing the necessary power to drive large gate capacitances quickly, thus reducing switching losses in power transistors.
  • Thermal Protection: Built-in over-temperature protection safeguards the device from damage due to excessive heat, enhancing the longevity and reliability of both the driver and the overall system.

Applications:

The ADUM3223WCRZ-RL7 is suited for a variety of demanding applications where efficient power management and reliable isolation are crucial. Its performance and features make it an excellent choice for:

  • Switching power supplies
  • Industrial inverters
  • Motor control systems
  • Renewable energy systems
  • Power conversion systems

With its advanced technology and robust design, the ADUM3223WCRZ-RL7 from Analog Devices Inc. provides the efficiency, reliability, and performance required for today's sophisticated electronic power systems.

You May Also Be Interested in

ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0041 $56.0287
16+ $6.5675 $105.0800
24+ $6.3623 $152.6952
33+ $6.1570 $203.1810
43+ $5.9518 $255.9274
57+ $5.3361 $304.1577
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess