Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tray
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 10 mA
Tolerance ±1%
Temperature Coefficient 10ppm/°C
Voltage - Input 4.5V ~ 40V
Current - Supply 2mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39
Base Product Number SG1503
Standard Package 50 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 665550-SG1503T
Ultra Librarian 3D Model Ultra Librarian SG1503T CAD Model

Description

The SG1503T from Microchip Technology is a precision voltage reference that offers high stability and low temperature coefficient, making it an ideal choice for high-performance analog circuits. Built on a robust technology platform, this device is designed to provide a stable reference voltage over a wide range of environmental conditions and is particularly well-suited for applications that demand precision and reliability.

Key Features

  • Output Voltage: The SG1503T provides a fixed output voltage, ensuring a consistent reference for your circuits.
  • Temperature Coefficient: With an impressive low temperature coefficient, this voltage reference maintains its accuracy even under varying temperature conditions, ensuring reliable performance in any application.
  • High Stability: The device is engineered for high stability, which is crucial for maintaining the integrity of the reference voltage over time and under stress.
  • Package: It comes in a convenient TO-39 package, making it easy to integrate into a wide variety of designs.

Applications

The SG1503T is versatile and can be used in numerous applications where a stable voltage reference is critical. Some common applications include:

  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Power supplies
  • Precision instrumentation
  • Portable and battery-powered equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality and the SG1503T is no exception. It is manufactured to high standards, ensuring that it meets the rigorous demands of industrial, commercial, and even military applications. With its combination of performance, stability, and reliability, the SG1503T is an excellent choice for designers looking for a dependable voltage reference solution.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT 2.5V SOT23-3
Lowest to $1.0511
ECAD model for TS822ILT
Taiwan Semiconductor
Need more? Email Us
ECAD model for TS2431ACX RF
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Lowest to $1.8206
ECAD model for ISL21010CFH325Z-TK
Texas Instruments
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.5524
ECAD model for TLVH431BQDBZR
STMicroelectronics
IC VREF SHUNT ADJ SOT23-5
Lowest to $0.7106
ECAD model for TS431AIYLT
Texas Instruments
IC VREF SHUNT ADJ SC70
Lowest to $0.8347
ECAD model for TLVH431AIDCKR
Taiwan Semiconductor
Lowest to $3.1046
ECAD model for TS432CX
STMicroelectronics
V-Ref Adjustable 1.24V to 6V 30mA 5-Pin SOT-23 T/R / IC VREF SHUNT ADJ SOT23-5
Lowest to $0.6574
ECAD model for TS431BILT
STMicroelectronics
IC VREF SHUNT ADJ SOT23-5
Lowest to $0.1314
ECAD model for TLVH431AIL5T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $692.4025 $692.4025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 500 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention