EN
  • EN
  • DE

SG2548DW

Part No SG2548DW
Manufacturer Microchip Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description DC:AC - PROGRAMMABLE QUAD LINE F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Applications Power Supply, Supervisor
Voltage - Supply 4.5V ~ 40V
Current - Supply 4.8 mA
Temperature Range - Operating -25°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number SG2548
Standard Package 46 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 665643-SG2548DW
Ultra Librarian 3D Model Ultra Librarian SG2548DW CAD Model

Description

The SG2548DW from Microchip Technology is a state-of-the-art integrated circuit designed for high-performance power management applications. This robust component is tailored to cater to a wide range of products, from consumer electronics to industrial systems, ensuring efficient and reliable operation.

Key Features

  • High Integration: The SG2548DW integrates multiple functions into a single package, reducing the need for additional components and simplifying the design process for engineers.
  • Voltage Regulation: It offers precise voltage regulation capabilities, providing stable output voltages for critical applications that require consistent power delivery.
  • Power Efficiency: Designed with power efficiency in mind, this IC helps in reducing power loss and heat generation, leading to more sustainable and cost-effective solutions.
  • Protection Features: The device includes a suite of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of the end application.
  • Wide Operating Temperature Range: It is capable of operating over a broad temperature range, making it suitable for harsh environments and demanding applications.

Applications

The versatility of the SG2548DW makes it an ideal choice for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Motor control systems
  • Battery chargers
  • LED lighting

Technical Specifications

Microchip's SG2548DW boasts technical specifications that ensure optimal performance for demanding tasks. Some of its specifications include:

  • Input Voltage Range: Specified by the manufacturer
  • Output Voltage Range: Specified by the manufacturer
  • Operating Temperature Range: Specified by the manufacturer
  • Package Type: Specified by the manufacturer

For detailed specifications and application notes, designers and engineers are encouraged to refer to the official datasheet and product documentation provided by Microchip Technology.

Quality and Reliability

The SG2548DW is manufactured by Microchip Technology, a leader in the semiconductor industry, known for their commitment to quality and reliability. The product is subjected to rigorous testing and quality control measures to ensure it meets the highest standards and delivers consistent performance.

You May Also Be Interested in

Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698
Rochester Electronics
SWITCHING CONTROLLER
Lowest to $1.6320
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess