The SG7808K from Microchip Technology is a robust, reliable voltage regulator designed to manage power supply in a wide array of electronic devices. This component is part of the SG7800 series, known for its high efficiency and stability in regulating voltage levels. The SG7808K specifically provides a fixed output voltage of 8V, making it an ideal choice for circuits that require a stable 8V power supply.
Key Features
- Fixed Output Voltage: Delivers a steady 8V output, which is crucial for maintaining the performance of sensitive electronic circuits.
- High Current Capability: The SG7808K is capable of delivering up to 1.5A of output current, catering to a broad range of power requirements.
- Thermal Overload Protection: Equipped with features that protect the device against excessive heat, ensuring long-term reliability and safety.
- Short Circuit Protection: In-built protection mechanism that guards the regulator and the device against damage due to short circuits.
- No External Components Required: The SG7808K functions efficiently without the need for additional external components, simplifying the design and reducing the overall bill of materials.
Applications
The versatility of the SG7808K makes it suitable for a variety of applications, including:
- Consumer electronics such as televisions and audio equipment
- Industrial control systems
- Automotive electronics
- Power supplies for computer systems and peripherals
- Battery chargers
Technical Specifications
Parameter
Value
Output Voltage
8V
Output Current
Up to 1.5A
Thermal Protection
Yes
Short Circuit Protection
Yes
Package Type
TO-220
With its reliable performance and comprehensive protection features, the SG7808K voltage regulator from Microchip Technology stands out as a top choice for designers and engineers looking to ensure a stable power supply in their electronic projects.