EN
  • EN
  • DE

SMAJ4735CE3/TR13

Part No SMAJ4735CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 6.2 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 2 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 3 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ473
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280470-SMAJ4735CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4735CE3/TR13 CAD Model

Description

Microchip Technology's SMAJ4735CE3/TR13 Product Overview

The SMAJ4735CE3/TR13 is a high-quality Zener diode from Microchip Technology, a leader in the semiconductor industry. This product is designed to provide superior voltage regulation with high precision and reliability. Packaged in a convenient surface-mount SMA (DO-214AC) package, it is ideal for a wide range of electronic applications where space and power efficiency are critical.

Key Features

  • Voltage Range: The SMAJ4735CE3/TR13 offers a nominal Zener voltage of 6.2V, making it suitable for various circuit designs that require a specific voltage reference or regulation.
  • Power Dissipation: With a power dissipation of 1W, this Zener diode can handle significant power levels, ensuring stability and robustness in your circuitry.
  • High Surge Capability: The device is capable of withstanding surge currents, providing additional protection against transient voltage spikes that can occur in electrical circuits.
  • Temperature Stability: The Zener voltage is stable across a wide temperature range, ensuring consistent performance even under varying environmental conditions.
  • Surface-Mount Package: The SMA (DO-214AC) package allows for efficient PCB space utilization and is well-suited for automated assembly processes, making it a great choice for high-volume production.

Applications

The versatility of the SMAJ4735CE3/TR13 Zener diode makes it an excellent choice for a variety of applications, including:

  • Voltage regulation in power supplies
  • Protection circuits in consumer electronics
  • Reference elements in precision circuits
  • Overvoltage protection in sensitive electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMAJ4735CE3/TR13 is no exception. Each diode is manufactured to meet stringent standards, ensuring that you receive a reliable component for your electronic designs. Whether you're working on a commercial product or a critical system, this Zener diode is designed to perform consistently over time.

With its combination of features, the SMAJ4735CE3/TR13 from Microchip Technology is a smart choice for engineers and designers looking for a dependable voltage regulation solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess